Transceiver/Media Converter

This is an industrial media converter that converts 8 10/100/1000Base-TX(RJ-45) to 2 1000Base-SX(SC) via 850nm multi-mode fiber (MMF) SC, with a maximum distance reach of 550m. This provides a cost effective conversion from 10/100/1000Base-TX(RJ-45) to 1000Base-SX fiber, while extending the network reach beyond the 100m reach limitation of copper. Our media converters and network interface cards are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs.

Manufacturer Part Number
ADD-IGMC-SX-2SC8
EAN/UPC
0821455146408,821455146408
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Availability: Call for Availability
  • Connector1 Number of Ports: 8
  • Connector2 Number of Ports: 2
  • Data Rate: 1Gbs
  • Environment: Industrial
  • Managed: Unmanaged
  • Media Conversion Type: Copper to MMF
  • Media Type: MMF
  • POE: Not POE
  • Product Shipping Dimension(HxWxD): 6.0 in. x 5.5 in. x 2.0 in.
  • Product Shipping Weight(LB): 0.5
  • Reach: 20km
  • UPC Code: 821455146408