This is an industrial media converter that converts 4 10/100/1000Base-TX(RJ-45) to 1 1000Base-BXU(ST) via 1310nmTX/1550nmRX single-mode fiber (SMF) ST, with a maximum distance reach of 20km. This provides a cost effective conversion from 10/100/1000Base-TX(RJ-45) to 1000Base-BXU fiber, while extending the network reach beyond the 100m reach limitation of copper. Our media converters and network interface cards are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs.
Note:
*Product Shipping Dimension(HxWxD):: 6.0 in. x 5.5 in. x 2.0 in.
*Product Shipping Weight(LB):: 1.5
*Product Weight(LB):: 1
Connector1 Number of Ports:: 4
Connector2 Number of Ports:: 1
Data Rate:: 1Gbs
Environment:: Industrial
Managed:: Unmanaged
Media Conversion Type:: Copper to SMF
Media Type:: SMF
POE:: Not POE
Reach:: 20km
UPC Code:: 821455145913