This is an industrial media converter that converts 1 10/100Base-TX(RJ-45) to 1 100Base-BXD(SC) via 1550nmTX/1310nm RX single-mode fiber (SMF) SC, with a maximum distance reach of 20km. This provides a cost effective conversion from 10/100Base-TX(RJ-45) to 100Base-BXD fiber, while extending the network reach beyond the 100m reach limitation of copper. Our media converters and network interface cards are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs.
Note:
*Product Shipping Dimension(HxWxD): 6.0 in. x 5.5 in. x 2.0 in.
*Product Shipping Weight(LB): 1.5
*Product Weight(LB): 1
Connector1 Number of Ports: 1
Connector2 Number of Ports: 1
Data Rate: 100Mbs
Environment: Industrial
Managed: Unmanaged
Media Conversion Type: Copper to SMF
Media Type: SMF
POE: Not POE
Reach: 20km
UPC Code: 821455145036