Transceiver/Media Converter

This is a redundant link gigabit media converter that converts 10/100/1000Base-TX(RJ-45) to 1000Base SFP with a failover feature which allows automatic protection without relying on a managed switch. This device provides a cost effective conversion from copper to fiber, extending the network reach beyond the 100m reach limitation of copper up to a distance of 80km with the SFP ports. Our media converters are a cost effective; 100% compliant solution for all of your networking needs.

Manufacturer Part Number
ADD-MCC1GTX3SFP-FO
EAN/UPC
0821455184202,821455184202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Availability: Call for Availability
  • Connector1 Number of Ports: 1
  • Connector2 Number of Ports: 3
  • Data Rate: 1Gbs
  • Managed: Unmanaged
  • Media Conversion Type: Copper to MMF or SMF
  • POE: Not POE
  • Product Shipping Dimension(HxWxD): 1.25 in. x 6.0 in. x 5.0 in.
  • Product Shipping Weight(LB): 2.5
  • Reach: 80km
  • UPC Code: 821455184202