1515+ NAS Server

ioSafe 1515+

Ultra-performance NAS optimized for intensive tasks, encryption & instant disaster recovery

With its fire/water protection, superior performance, scalability, resilience, and comprehensive features, ioSafe® NAS 1515+ is the ideal storage solution for your growing business. Featuring a quad-core processor, hardware encryption engine, and flawless software integration, the ioSafe 1515+ is a powerful, expandable 5-bay NAS server that delivers outstanding speed and accelerated data encryption. The 1515+ can help to simplify disaster recovery, business continuity, data management, sharing storage for storage and backup - with minimal setup and the freedom to expand capacity at any time.

Manufacturer Part Number
ND610-1
EAN/UPC
0816519012652,816519012652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

CPU

CPU Model: Intel Atom C2538
CPU Frequency: Quad Core 2.4 GHz
Floating Point: Yes
Hardware Encryption Engine: Yes

Memory

System Memory: 2 GB DDR3
Memory Module Pre-installed: 2 GB X 1
Total Memory Slots: 2
Memory Expandable up to: 6 GB (2 GB + 4 GB)

Storage

Drive Bay(s): 5
Maximum Drive Bays with Expansion Unit: 15
Compatible Drive Type:

  • 3.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) SSD
Maximum Internal Raw Capacity: 30 TB (6 TB HDD X 5) (Capacity may vary by RAID types)
Hot Swappable Drive: Yes

External Ports

USB 3.0 Port: 4
eSATA Port: 2

File System

Internal Drives: EXT4
External Drives:
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+
Appearance

Size (Height X Width X Depth): 157 x 248 x 233 mm / 6.18” x 9.76” x 9.17
Weight: 4.17 kg / 9.2 lbs (without hard drives)

Others

LAN Number (RJ45): Gigabit X 4
Link Aggregation: Yes
Wake on LAN/WAN: Yes
System Fan: 80 mm X 80 mm X 2 pcs
Easy Replacement System Fan: Yes
Wireless Support (dongle): Yes
Noise Level: 22.3 dB(A)
Power Recovery: Yes
Scheduled Power On/Off: Yes
Power Supply Unit / Adapter: 250W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 HZ, Single Phase
Power Consumption:
  • 38.39W (Access)
  • 21.63W (HDD Hibernation)
Temperature

Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Certification
  • FCC Class B
  • CE Class B
  • BSMI Class B
Warranty: 1 Years

Notes:
  • Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).
  • Noise Level Testing Environment: Fully loaded with Seagate 1TB ST31000520AS hard drive(s) in idle; Two G.R.A.S. Type 40AE microphones, each set up at 1 meter away from the Synology NAS front and rear; Background noise: 16.49-17.51 dB(A); Temperature: 24.25-25.75˚C; Humidity: 58.2-61.8%