ST1800MM0088 Hard Drive

  • High-capacity and small 2.5-inch footprint enables data centers to keep pace with data growth and optimize data center real estate.
  • Delivers 1.8TB of high-performance data access for write-intensive applications
  • Future-proof your storage solutions with advanced format interfaces of 512 Emulation and 4K Native.
  • Seagate® TurboBoostTM option accelerates I/O operations and optimizes response times to complete more transactions in less time—even during peak demand.
  • Latest 12Gb/s SAS interface for improved scalability
  • Over 2× legacy 3.5-inch 10K-RPM HDD capacity within a lower power envelope
  • Seagate PowerChoiceTM technology for T10-compliant power management
  • enables IT organizations to tailor systems for enhanced power consumption.
  • Seagate RAID RebuildTM technology option makes RAID recovery faster and safer.
  • Protection Information (PI) protects against inadvertent data change.1
  • Seagate SecureTM drive models (AES-256) help cut IT drive retirement costs while helping securely protect data where it lives—on the drive.2 
  • Delivers 1200GB of high-performance data access for write-intensive applications

Manufacturer Part Number
ST1800MM0088
EAN/UPC
7636490061783,0763649063231,763649063231
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications 1.8TB1

Standard Model: ST1800MM0008

Performance

Spindle Speed (RPM): 10K
Average Latency (ms): 2.9
Sustained Transfer Rate (Outer to Inner Diameter, MB/s): 241 to 117
Cache, Multisegmented (MB): 128

Coniguration/Reliability

Disks: 4
Heads: 8
Interface: 12Gb/s SAS
External Transfer Rate (MB/s): 1200
Nonrecoverable Read Errors per Bits Read: 1 per 10E16
Annualized Failure Rate (AFR): 0.44%

TurboBoost Enhanced Cache Feature

I/O Acceleration and Response Time Optimization: Enabled
NAND Flash Type: eMLC
NAND Flash Size: 32GB
Intelligent NAND Endurance Management: Yes

Power  Management

Typical Op (A) +5V/+12V: 0.44/0.47
Typical Operating (W): 7.8
Power Idle (W): 4.55
Performance Eficiency Index (Idle W/GB): 0.0025

Environmental

Temperature, Operating (°C): 5 to 55
Temperature, Nonoperating (°C): –40 to 70
Shock, Operating: 11ms (Gs): 40
Shock, Nonoperating: 2ms (Gs): 400
Acoustics Idle (bels—sound power): 3.1
Vibration, Operating: <500Hz (Gs): 0.5
Vibration, Nonoperating: <500Hz (Gs): 3

Physical

Height (in/mm, max)5: 0.591/15.00
Width (in/mm, max)5: 2.760/70.10
Depth (in/mm, max)5: 3.955/100.45
Weight (lb/kg): 0.439/0.199

Warranty

Limited Warranty (years): 
5

1 One gigabyte, or GB, equals one billion bytes and one terabyte, or TB, equals one trillion bytes when referring to drive capacity.
2 Seagate Secure drives and FIPS 140-2 Validated drives are not available in all models or countries. May require TCG-Compliant host or controller support.
3 FIPS 140-2 in review.
4 512 Emulation and 4K Native models will provide a higher level of performance in 4K-aligned systems.
5 These base deck dimensions conform to the Small Form Factor Standard (SFF-8201) found at www.sffcommittee.org. For connector-related dimensions, see SFF-8223 (SAS models).: