2.4GHz Wireless Mouse

Set the style bar with the HP 2.4 GHz Wireless Mouse a notebook companion that adds a touch of class and performs great, too.

  • Keep your distance.
    Connect the nano USB dongle to your notebook and drive your mouse from up to 30 ft (10 m) away.
  • Get comfortable.
    Enjoy natural left or right hand operation and navigate easily with three standard buttons, a scroll wheel, and optical tracking sensor.
  • World-class support.
    Rest easy with a one-year limited warranty.

Manufacturer Part Number
L0Z84UT#ABA
EAN/UPC
0889296074335,889296074335
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible operating systems: Windows XP, Microsoft Vista, Windows 7, Windows 8
Manufacturer Warranty: One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period.
Product dimensions (W x D x H): 3.73 x 2.24 x 1.55 in
Warranty: One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period.
Weight ( Imperial ): 2.82 oz
Weight ( Metric ): 80 g