The High Power AC1200 Wi-Fi Router provides industry leading Wi-Fi coverage coupled with unmatched 802.11ac Wi-Fi speeds. The RTA1200 is equipped with Amped Wireless High Power technology, a total of 8 advanced amplifiers and 2 high gain, dual band antennas. Delivering up to 3X the coverage of other Routers, the RTA1200 is the all-around leader of its class. With 4 gigabit networking ports, you can also connect your Smart TV, gaming console, PC, or other networking devices at blazing fast wired connection speeds. With enough bandwidth to handle high level activity on multiple devices, buffering videos and lagging downloads are a thing of the past. Make the RTA1200 the workhorse of your Wi-Fi network and experience Wi-Fi coverage and speeds like you never have before.
Note:
Wireless Standard: 802.11a/b/g/n/ac
Frequency Band: 2.4GHz, 5GHz Simultaneous
Wireless Speed:
Amplifiers:
Wireless Security: WEP, WPA, WPA2, WPA Mixed, WPS
Wireless Access Scheduling: Specific day and time
Wireless Coverage Control:
Features:
Antennas: 2 x Detachable High Gain Dual Band Antenna
Ports:
Mounting: Wall or Desktop
Warranty: 1 Year
Setup Requirements:
Package Contents: