SPBT1031 Speaker System

The Axess SPBT1031 is a portable Bluetooth indoor and outdoor Hi-Fi cylinder loud speaker which everyone has to have. The Bluetooth connection, with simple pairing, is convenient to play your favorite music from your smart phone, tablet, laptop-computer or other media device with Bluetooth capability. For non-Bluetooth connections, this unit has USB input, an SD card reader, and an AUX 3.5mm jack input. This unit is equipped with a 3-inch woofer, 2-inch horn, and volume control. The built-in Lithium rechargeable battery can play continuous music for 1-3 hours. Inside the box there is a USB cable for recharging the unit, a strap for easy portability, a 3.5 MM jack wire for AUX input, and the manual.

Manufacturer Part Number
SPBT1031-RD
EAN/UPC
0818443012920,818443012920
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:

  • 3-inch Subwoofer and 2-inch Horn.
  • With A2DP Stereo Bluetooth, wirelessly stream music from any Bluetooth-enabled device such as your mobile phone, notebook, or other portable audio device.
  • 10 meters operating range.
  • Secure simple pairing for user-friendly operating.
  • USB, SD card support, and Aux Line-In Function (3.5mm).
  • Aux Line-in function: Suitable for PC, MID, TV and other audio devices.
  • Side panel control for volume, strap for easy portability.
  • Built-in Lithium Rechargeable Battery (1000 mAh).
  • Horn output: 2W x 2, 4 ohms; Subwoofer output: 5W, 4 ohms
  • Frequency Response: 100-20 KHz.
  • Product Dimensions: 9.875" (250.825mm) L x 5.25" (133.35mm) Diameter