10/100/1000 Base-Tx to 1000Base SC SC Gigabit Media Converter

The Gigabit Media converter is the perfect solution for converting between a copper network and a fiber optic network. This media converter allows for bi-directional communication and is completely transparent, allowing the networks to perform exactly as it did prior to the addition of the media converter. The media converter allows for the installation of fiber or copper cabling anywhere within the network topology by connecting to existing devices. Its compact modular design facilitates space-saving deployment in a narrow desktop location.

Manufacturer Part Number
26633
EAN/UPC
0757120266334,757120266334
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Color: Black
UPC: 757120266334
Warranty: 3 Years
Vendor: C2G
Weight: 0.941 LB