SuperServer 6028R-E1CR12H (Black)

Supermicro's X10 Broadwell DP SuperServer® offers numerous advantages over previous generations including the highest levels of performance, efficiency, security and scalability in the industry.

Manufacturer Part Number
SSG-6028R-E1CR12H
EAN/UPC
0672042174867,672042174867
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

SSG-6028R-E1CR12H:

  • SuperServer 6028R-E1CR12H (Black)

 
Motherboard


Super X10DRH-iT
 
Processor/Cache

CPU:
  • Intel® Xeon® processor E5-2600 v4/ v3 family (up to 145W TDP) *
  • Dual Socket R3 (LGA 2011)

Cores / Cache:
  • Up to 22 Cores / Up to 55MB Cache

System Bus:
  • QPI up to 9.6 GT/s

Note:  BIOS version 2.0 or above is required
Note: * Please contact Supermicro Technical Support for additional information about frequency optimized CPUs and specialized system optimization.

 
System Memory

Memory Capacity:
  • 16x 288-pin DDR4 DIMM slots
  • Up to 2TB ECC 3DS LRDIMM, 512 ECC RDIMM

Memory Type:
  • 2400/2133/1866/1600MHz ECC DDR4 SDRAM 72-bit

DIMM Sizes:
  • RDIMM: 64GB, 32GB, 16GB, 8GB, 4GB
  • LRDIMM: 64GB, 32GB
  • 3DS LRDIMM: 128GB

Memory Voltage:
  • 1.2 V

Error Detection:
  • Corrects single-bit errors

 
On-Board Devices

Chipset:
  • Intel® C612 chipset

SAS:
  • SAS3 (12Gbps) via LSI 3108 AOC; HW RAID

SATA:
  • SATA3 (6Gbps) with RAID 0, 1, 5, 10

IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
  • ASPEED AST2400 BMC

Network Controllers:
  • Intel® X540 Dual Port 10GbE
  • Virtual Machine Device Queues reduce I/O overhead
  • Supports 10GBASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
  • 1x Realtek RTL8201N PHY (dedicated IPMI)

Graphics:
  • ASPEED AST2400 BMC

 
Input / Output

LAN:
  • 2x RJ45 10GBase-T LAN ports
  • 1x RJ45 Dedicated IPMI LAN port

USB:
  • 2x USB 3.0 ports (rear)
  • 2x USB 2.0 ports (rear)
  • 1x Type A

VGA:
  • 1x VGA port

Serial Port / Header:
  • 1x Fast UART 16550 port / 1 Header

: :
Chassis

Form Factor:
  • 2U Rackmount

Model:
  • CSE-826BE1C-R920LPB

 
Dimensions

Width:
  • 17.2" (437mm)

Height:
  • 3.5" (89mm)

Depth:
  • 25.6" (648mm)

Weight:
  • Gross Weight: 58 lbs (26.3 kg)
  • Net Weight: 34 lbs (15.4 kg)

Available Colors:
  • Black

 
Front Panel

Buttons:
  • Power On/Off button
  • System Reset button

LEDs:
  • Power status LED
  • Hard drive activity LED
  • 2x Network activity LEDs
  • System Overheat LED
  • Power fail LED

 
Expansion Slots

PCI-Express:
  • 1x PCI-E 3.0 x16 slot
  • 6x PCI-E 3.0 x8 slots
  • Slot 1 & 2 occupied by controller and JBOD Expansion Port

 
Drive Bays

Hot-swap:
  • 12x 3.5" Hot-swap SAS3/SATA3 drive bays

Optional:
  • 2x 2.5" Hot-swap HDD bays (rear)

 
Backplane

SAS3/SATA3 single expander per backplane
 
System Cooling

Fans:
  • 3x 8cm hot-swap redundant PWM cooling fans

 
Power Supply with Power Distributor

920W high-efficiency (94%+) AC-DC Redundant power supplies with PMBus and I2C
AC Input:
  • 100-240 V, 50-60 Hz, 11-4.5 Amp

DC Output:
  •   4 Amp @ +5V standby
  •   75 Amp @ +12V

Certification:     Platinum Certified
  [ Test Report ]
 
System BIOS

BIOS Type:
  • 128Mb SPI Flash EEPROM with AMI BIOS

BIOS Features:
  • Plug and Play (PnP)
  • APM 1.2
  • PCI 2.2
  • ACPI 1.0 / 2.0
  • USB Keyboard support
  • SMBIOS 2.3
  • UEFI

 
Operating Environment / Compliance

RoHS
:
  • RoHS Compliant

Environmental Spec.:
  • Operating Temperature: 
       10°C to 35°C (50°F to 95°F)
  • Non-operating Temperature: 
       -40°C to 70°C (-40°F to 158°F)
  • Operating Relative Humidity: 
       8% to 90% (non-condensing)
  • Non-operating Relative Humidity: 
       5% to 95% (non-condensing)