34" Class (34.0” Diagonal) 21:9 Curved UltraWide Monitor

STRETCHING THE LIMITS OF DISPLAY REAL-ESTATE

LG’s single 21:9 Curved Display is 2.4 times wider than a standard 16:9 configuration. Boasting of 3440x1440 QHD resolution, this display offers a wide work space to view multiple files at once without the bezel distortion caused by a normal dual monitor set-up.

4-SCREEN SPLIT ORGANIZES THE SCREEN SPACE

Efficiently run several programs and have multiple active windows on the screen at the same time. With a standard 16:9 Full HD display, it is painfully tiresome to adjust each active window continually while you are working on them. With the 4-Screen Split feature, multiple active programs can be divided up effortlessly on a single screen, which automatically re-size to fit available spaces with a simple click or drag. Working with real-time data, research, and writing analysis reports are made easier and more efficient.

Manufacturer Part Number
34UC87M-B
EAN/UPC
0719192196155,719192196155,8806087298666
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Aspect Ratio: 21:9
Color Gamut (CIE1931): sRGB 99%
Pixel Pitch(mm): 0.2325(H)mm x 0.2325(V)mm
Panel Type: IPS
Response Time: 14ms (on/off), 5ms (G to G)
Viewing Angle (CR≥10): R/L 178° (Typ.), U/D178° (Typ.)
Native Resolution: 3440 x 1440
Panel Size: 34" class (34" measured diagonally)
Brightness: 300 cd/m^2
Dynamic CR (DFC): Mega
Surface Treatment: Hard Coating (3H), Anti-glare
Color Depth(Number of Colors): 10bits
Curved: 3800R

SIGNAL (INPUT)

HDMI: 2
Thunderbolt: 2
Display Port: 1
Others: IR In

SIGNAL (OUTPUT)

Others: IR Out

AUDIO (OUTPUT)

Headphone Out: Yes

SPEAKER

Type: 2ch (L/R)
Audio Output (Watt): 7W x 2
Others: Maxx Audio

POWER

Power Type: Adapter
Power Supply: 100~240V

ACCESSORIES

Power Cord: Yes
HDMI: Yes
S/W Install CD: Screen Splitter
DisplayPort: Yes

SPECIAL FEATURES

HDCP: Yes
Six Axis Control: Yes
Others 2: Picture ID/Set ID
USB Up: 1
USB port: 2
DDC/CI: Yes
PC: Yes
Others1: Screen Split (SW)
Video: Yes
PBP: Yes
Reader Mode: Yes
sRGB: Yes
Factory Calibration: Yes
Sound: Yes
Plug & Play: Yes
Flicker Safe: Yes

CABINET

Color: Black
Stand/Base Color: Dark Silver
Monitor w/stand: 32.7” x 9.5” x 18.1”
Monitor Weight w/stand: 22.0 lbs
Base Detachable: Yes
Tilt (Angle): -5°~15°
Monitor w/o stand: 32.7” x 3.1” x 14.6”
Monitor Weight w/o stand: 17.6 lbs
Carton Dimensions: 35.6” x 6.4” x 20.2”
Height (mm): 140mm
Packed Weight: 28.7 lbs
VESA Standard Mount Interface: 100mm x 100mm

STANDARD CERTIFICATIONS

UL(cUL): Yes
TUV-GS: TUV-Type
EPEAT Gold: Yes
FCC-B, CE: Yes
CCC, BSMI: Yes
EPA, ErP: Yes
Windows 8: Yes
DisplayPort: Yes
USB3.0: Yes
Others: Thunderbolt

UPC

UPC: 7 19192 19615 5

RESOLUTION

HDMI (Video): 3440 x 1440
DisplayPort (PC): 3440 x 1440
Thunderbolt (PC): 3440 x 1440

FREQUENCY

HDMI (H-Frequency): 30~90kHz
DisplayPort (H-Frequency): 30~90Hz
HDMI (V-Frequency): 56~61Hz
DisplayPort (V-Frequency): 56~61Hz
Thunderbolt (V-Frequency): 56~61Hz
Thunderbolt (H-Frequency): 30~90Hz

WARRANTY

Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)