Enterprise NAS HDD 5TB

Up to 6TB of Reliability and Performance

The Seagate® Enterprise NAS HDD is designed to combine up to 6TB of industry-leading capacity with reliability and performance. Designed for mid-range enterprise and private cloud environments, this NAS HDD delivers sustained performance for global availability and 24×7 accessibility.

Industry-leading Drive Capacity

With up to 6TB of capacity, the high-performance Enterprise NAS HDD is available in a single NAS drive, helping to lower the total cost of ownership by using fewer drives and rackmount systems.

Maximized Reliability for Your Critical Data

Reliability has never been more important to your business. The Enterprise NAS HDD has more reliability features and options that help to ensure your data is safe.

  • RAID Rebuild™ technology mitigates time-consuming complete RAID rebuilds
  • Optimized algorithms help to ensure a high overall NAS performance in rackmount solutions
  • Optional 5-year +Rescue Data Recovery Service plan can help protect against data loss
  • 1.2 million hours MTBF for medium-sized NAS and private cloud workloads
  • 5-year limited warranty

Manufacturer Part Number
ST5000VN0001
EAN/UPC
0763649064054,763649064054,7636490062605
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 5TB
Interface: SATA 6Gb/s
Typical Weight: 700g
Maximum Length: 147.00mm
Maximum Height: 26.10mm
Maximum Width: 101.85mm
Cache: 128MB
Maximum Operating Shock: 70Gs
Operating Temperature: 70°C