Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Home Smart Switch with AC750 WiFi Extender
- Quick app-based setup
- Turn a device on/off from any mobile internet connection
- Create a daily on/off schedule
- External antennas expand wireless coverage
- Powerful WiFi AC750 repeater
- Connects to an existing WiFi N router at 300 Mbps or to an existing WiFi AC router at 433Mbps
- Broadcasts concurrent WiFi AC (433 Mbps) and WiFi N (300 Mbps) networks into an area with little or no WiFi coverage
- Free Apple® and Android™ app
- Requires a home WiFi N or WiFi AC network