Enterprise Capacity 2.5 HDD SATA 6Gb/s 512E 2TB Hard Drive With SED

Reduce Footprint. Increase Capacity. Lower Costs.

The Seagate® Enterprise Capacity 2.5 HDD is the only 2.5-inch enterprise-class hard drive delivering both 2TB capacities and enterprise reliability at the industry’s lowest power per watt for storage-hungry nearline applications.

  • Optimises data centre footprint with twice the storage capacity over last generation
  • Helps lower your TCO with highest capacity 2.5-inch drive at industry-leading power efficiency
  • Delivers best-in-class performance for 2.5-inch 7200-RPM nearline drive with a sustained transfer rate of 136MB/s.
  • Provides secure bulk data storage with Seagate Secure Drive technologies

Manufacturer Part Number
ST2000NX0303
EAN/UPC
7636490051159,0763649052600,763649052600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation: V.3
Capacity: 2TB
Interface: SATA 6Gb/s
Spin Speed: 7200RPM
Cache: 128MB
Encryption: Encryption
Storage Type: HDD
Areal Density: 585
Maximum Operating Shock: 25Gs
Maximum Length: 100.46mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 198g
AFR: 0.63%
Operating Temperature: 55°C
Average Operating Power: 5.22W