CHALLENGER Prime Keyboard

The CHALLENGER Prime membrane gaming keyboard packs a whole lot of features at a budget friendly price. The backlighting system features red, blue, and purple LEDs for static and pulse lighting; Brightness can further adjusted via the dial in the front center of the keyboard. As with the CHALLENGER series of keyboards, the CHALLENGER Prime also features onboard memory for setting the dedicate macro keys. In addition, there are multimedia keys, shortcut keys, repeat rate and poll rate adjustment keys.

Manufacturer Part Number
KB-CHM-MBBLUS-01
EAN/UPC
0841163057476,841163057476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

COLOR: BLACK
NO. OF MACRO KEYS: 6 X 3
NO. OF GAME PROFILES: 3
GRAPHICAL UI: YES
GOLD-PLATTED USB: NO
INTERFACE: USB
MEMBRANE, MECHANICAL, PLUNGER: MEMBRANE
ON-BOARD FAN DEVICE: NO
ANTI-GHOSTING KEYS: 6-8 KEY
POLLING RATE: 1000 HZ
BACK-LIGHT: YES, 3-COLOR
WRIST REST: YES, UNDETACHABLE
ON-BOARD AUDIO JACKS: NO
SMART CABLE MANAGEMENT: NO
USB CABLE DETACHABLE: NO
MULTIMEDIA KEYS: 9 KEY
ON-BOARD USB PORT: NO
KEYSTROKE LIFECYCLE: 10 MILLION
CABLE LENGTH: 1.5M BRAIDED
DIMENSION (LXWXH): 508X239X24MM
OTHER FEATURES: ADJUSTABLE BRIGHTNESS VIA DIAL