The POSEIDON ZX Illuminated - Blue Switch Edition - is a budget friendly mechanical keyboard in the tenkeyless form factor. Perfect for a gamer to use at home or lan where space is more limited. The POSEIDON ZX features TteSPORTS Certified Mechanical switches, rated for 50 million keystrokes, with the world’s first 5 Year Warranty for mechanical gaming keyboards.
TENKEYLESS FORM FACTOR
The POSEIDON ZX comes in the tenkeyless form factor; which is 80% the length of a regular full sized keyboard. This size makes the POSEIDON ZX more portable to take on the go for gaming, as well as helps prevent gamers from having their mouse hit their keyboard in the middle of games.
FULLY BACK-LIT KEYBOARD
With an LED under each cap, the POSEIDON ZX is a fully back-lit keyboard, offering 4 levels of adjustable brightness via the Fn (function) + F11/F12 keys.
Note:
Spec
COLOR:BLACK
NO. OF MACRO KEYS:N/A
NO. OF GAME PROFILES:N/A
GRAPHICAL UI:NO
WEIGHT:970 GRAMS
GOLD-PLATED USB:YES
DIMENSION:363 X 143 X 40MM(L X W X H)
INTERFACE:USB
MEMBRANE, MECHANICAL, PLUNGER: MECHANICAL
ON-BOARD FAN DEVICE:NO
ANTI-GHOSTING KEYS:FULL N-KEY ROLLOVER
ON-BOARD MEMORY SIZE:N/A
BACK-LIGHT:YES, FULL BACK-LIGHT
WRIST REST: NONE
ON-BOARD AUDIO JACKS:NO
SMART CABLE MANAGEMENT: YES
USB CABLE DETACHABLE:X
MULTIMEDIA KEYS:7
ON-BOARD USB PORT:X
KEYSTROKE LIFECYCLE:50 MILLION
CABLE LENGTH:1.8M