TALON Mouse

The TALON gaming mouse features an AVAGO 3050 optical sensor, with up to 3000 DPI, and a unique 6 color cycling effect lighting system. It offers good stability and accuracy via great tracking precision and a high max speed.The TALON has an ergonomic, ambidextrous shape, making it great for both left and right handed users.

AVAGO 3050 OPTICAL SENSOR

The AVAGO 3050 Optical sensor found inside the TALON gaming mouse offers up to sensitivity up to 3000 DPI. The sensor is very accurate in precision, has no prediction, and has a high perfect control speed (meaning even low sens. users who rely on very fast movement will still have perfect tracking).

OMRON SWITCHES

Industry standard, OMRON switches provide a crisp clean click with a life cycle of 5 million clicks. The TALON gaming mouse plans to compete as long as you do.

Manufacturer Part Number
MO-TLN-WDOOBK-01
EAN/UPC
4717964398222,0841163058039,841163058039
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

COLOR: BLACK
DPI: 3000 DPI
SENSOR TYPE: INFRARED (OPTICAL)
NO. OF BUTTONS: 6
NO. OF MACRO KEYS: NA
NO. OF GAME PROFILES: NA
USB CABLE LENGTH: 1.5M
WEIGHT-IN DESIGN: BUILT IN WEIGHTS (NON-REMOVABLE)
GRAPHICAL UI: NA
GOLD-PLATED USB: YES
DIMENSION: 117 X 76 X 41 MM
LED COLOR OPTIONS: 6 COLORS (RED, ORANGE, YELLOW, BLUE ,DARK BLUE, AND PURPLE)
LIGHTING EFFECT: FIXED COLOR CYCLING EFFECT