Whether you’re printing labels, tickets or tags, the TM-C3500 is designed to help your business print a wide variety of colourful labels in-house. Featuring high-quality print speeds of up to 103mm/sec and individual pigment ink cartridges, your business can save money on outsourcing label production, by printing labels on-demand.
Note:
Print method MicroPiezo® inkjet technology, Automatic Nozzle Checking technology
Ink Type Epson DURABrite® Pigment Ink, individual CMYK cartridges
Print Resolution 360 dpi x 360 dpi – Speed Mode, 720 dpi x 360 dpi – Quality Mode
PRINT SPEED (max.)
360 dpi x 360 dpi – Banding Reduction disabled
- 103mm/sec (56mm print width)
- 85mm/sec (104mm print width)
360 dpi x 360 dpi – Banding Reduction enabled
- 95mm/sec (56mm print width)
- 78mm/sec (104mm print width)
720 dpi x 360 dpi – Banding Reduction enabled
- 52mm/sec (56mm print width)
- 42mm/sec (104mm print width)
Print width Max. 104 mm
MEDIA TYPES Roll-fed or fanfold; die cut or continuous; single layer or adhesive labels on liner; plain paper, fine paper, PET film, synthetic, glossy
MEDIA DIMENSIONS
Width
30 – 108mm (roll feed)
50 – 108mm (fan fold)
Thickness
0.12-0.19mm (plain/matte/synthetic labels)
0.184mm (glossy label
Roll size
Outer diameter: 102mm max.
Core diameter: 44.1mm or more (plain/matte/synthetic labels), 56.8mm or more (glossy labels)
MEDIA SENSORS Gap, black mark, media cut
Die cut label gap 3 to 6mm
Black mark size
Width of a black mark: 13mm or more
Length of a black mark : 5mm or more
INTERFACES USB 2.0 High-speed. Ethernet 100BASE-TX /10BASE-T
OPERATING SYSTEM Microsoft® Windows® XP 32-bit (SP3)/64-bit (SP2), Vista® 32-bit/64-bit (SP2), Windows 7 32-bit/64-bit (SP1), Windows 8 32-bit/64-bit
BARCODES (Built-in driver)
Barcodes: UPC-A, UPC-E, JAN13(EAN), JAN8(EAN), Code39, ITF, Codabar, Code93, Code128, GS1-128, GS1 DataBar Omnidirectional,
GS1 DataBar Truncated, GS1 DataBar Limited, GS1 DataBar Expanded.
2-dimensional symbols: PDF417, QR Code, Maxi Code, GS1 DataBar Stacked, GS1 DataBar Stacked Omnidirectional, GS1 DataBar Expanded
Stacked, Composite Symbology, DataMatrix, Aztec
MTBF 88,000 hours
MCBF 9.8 million lines
POWER CONSUMPTION
30W Printing (average printing)
2.5W Standby
0.3W Power Off state
RATED VOLT AGE AC 100-240V
RATED FREQUENCY 50-60Hz
EMI C-Tick Class B
SAFETY STANDARDS UL / CSA / TÜV (EN60950-1)
ACOUSTIC NOISE Approx. 58 dBA
MAIN UNIT DIMENSIONS 310 (W) x 283 (D) x 261 (H) mm
MAIN UNIT WEIGHT Approximately 12 kg