AS7012RD NAS Server

Advanced File Permissions Management - Windows ACL

For IT professionals, file permissions configuration is a very important topic, especially in enterprise environments. Because the native Linux system file permission mechanisms are different than those in Windows, in the past, IT professionals had to create a separate set of permissions for files stored on NAS servers. This also limited the number of permission configuration options that were available to them.

In order to help IT professionals simply their work, ASUSTOR has comprehensively integrated Windows ACL into ADM. Windows ACL provides a set of 13 different permissions settings, allowing administrators to configure permissions for individual files and folders that can be applied to different groups and users. Windows ACL permissions can be configured from within ADM's File Explorer or Microsoft Windows Explorer allowing administrators to easily manage permissions using familiar methods.

Meeting the Expansion Needs of Tomorrow, Today

The scale of a business's Internet usage will shift in the wake of its expansion and development. A server that is providing stable service to 100 people today may not be able to handle the needs of tomorrow when the number of employees or applications expands, forcing the business to purchase additional equipment.

ASUSTOR's 70 Series devices help businesses meet the expansion needs of tomorrow, today. All devices in the series come equipped with 10GbE network card expansion slots. Should a business decide to upgrade to an ultra-high-speed backbone network, the 70 Series devices will be able to seamlessly take advantage of this without being limited by the built-in gigabit Ethernet ports.

Furthermore, when more and more people start to access the NAS or when the number of installed applications increases, the amount of installed memory will be one of the limiting factors affecting the overall performance of the NAS. The AS7012RD and AS7012RDX both come with 2GB of built-in memory which can further be expanded to a maximum of 16GB. Equipped with such flexible expansion features, ASUSTOR's 70Series NAS devices are the optimal choice for any growing business.

A Surge in Data Transfer Performance

ADM 2.3 supports SMB 2.0 which reduces the burden of network traffic on the NAS while simultaneously providing greater data transfer capacity.In the ASUSTOR testing environment, SMB 2.0 was found to increase Windows networking performance by 30%-50%*. SMB 2.0 also significantly increases the number of concurrent Windows client connections and simultaneously open files, making ADM 2.3 even more suitable for large-scale Microsoft network environments.

Optimized Cooling Design

When there is a high load on the NAS, the CPU will begin to heat up, affecting the stability of the system. A common way of dealing with this is to lower the CPU frequency which will then cause the temperature to decrease. However, this will also lower the overall performance of the system.

ASUSTOR's 70 Series devices utilize fans with wide speed ranges combined with a smart speed control mechanism that allows the CPU to maintain a controlled operating temperature even under high loads. Under most circumstances the fans will operate at a low speed, conserving energy. When the system load and temperature increases, the fans will automatically increase their speed to cool the CPU without it having to lower its frequency. This allows the NAS to maintain stability and high performance even under high loads.

Manufacturer Part Number
AS7012RD
EAN/UPC
0887372000568,887372000568
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

  • CPU:
    AS7012RD: Intel® Core i3 3.5GHz Dual-Core Processor
    AS7012RDX: Intel® Xeon E3 3.4GHz Quad-Core Processor
  • AES-NI hardware encryption engine integrated
  • Hardware transcoding engine supported format: H.264 (AVC), MPEG-4 Part 2, MPEG-2, VC-1
  • Memory:
    AS7012RD: 4GB UDIMM DDR3 (Expandable. Max 32GB)
    AS7012RDX: 4GB ECC UDIMM DDR3 (Expandable. Max 32GB) Installation Guide
  • HDD: 2.5" / 3.5" SATA II/ III or SSD x 12¹ Compatibility
  • Maximum Internal Raw Capacity: 96 TB  (8 TB HDD X 12, Capacity may vary by RAID types)
  • Supports Hot Swappable Drives
  • Expansion: USB 3.0 x 4, eSATA x 2, 2 x for optional expansion 10-GbE / SAS card
  • Network: Gigabit Ethernet x 4
  • PCIe Expansion Slots: for optional 10GbE card and SAS card
  • Output: HDMI 1.4a x 1
  • System Fan: 60mm x 3
  • Input Power Voltage: 100V to 240V AC
  • Certification: FCC, CE, VCCI, BSMI, C-TICK
Operation
  • Power Consumption:
    AS7012RD:
    122 W (Operation)
    54.8 W (Disk Hibernation)
    4.09 W (Sleep Mode)²
    AS7012RDX:
    123 W (Operation)
    55.6 W (Disk Hibernation)4.13 W (Sleep Mode)² ²
  • Noise Level: N/A
  • Operation Temperature: 5°C~35°C (40°F~95°F)
  • Humidity: 5% to 95% RH
ASUSTOR Hightlight
  • System Migration
  • Cloud Connect
  • Dr.ASUSTOR
  • 2-way Backup
  • Task Monitor
Eco-Friendly Design
  • System Automatically Enters Sleep Mode (Schedule S3)
  • Auto-Standby for Both Internal and External Disks
  • Auto Fan Control
  • LED Night Mode
  • Power Schedule: On, Off, Restart, and Sleep
Size and Weight
  • Size: 88(H) x 439(W) x 535(D) mm
  • Weight: 13.74 kg / 30.29 lb
Operation
  • Power Consumption:
    AS7012RD:
    122 W (Operation)
    54.8 W (Disk Hibernation)
    4.09 W (Sleep Mode)²
    AS7012RDX:
    123 W (Operation)
    55.6 W (Disk Hibernation)4.13 W (Sleep Mode)² ²
  • Noise Level: N/A
  • Operation Temperature: 5°C~35°C (40°F~95°F)
  • Humidity: 5% to 95% RH
Software & Features

Operating System
  • ADM 2.5 Onwards
  • Supports Online Firmware Updates
Supported OS
  • Windows XP, Vista, 7, 8, Server 2003, Server 2008, Server 2012
  • Mac OS X 10.6 Onwards
  • UNIX, Linux, and BSD
Supported Languages
  • Deutsch, English, Français, Italiano, Nederlands,Русский, 日本語, 한글, 简体中文, 繁體中文, Česká,Polski, Svenska, Dansk, Norsk, Suomi, Português,Türkçe, Español, Magyar
Supported Browsers
  • Internet Explorer 9 Onwards
  • FireFox
  • Chrome
  • Safari
Virtualization
  • VMware ready
  • Citrix ready