Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Standard Features
- Direct thermal printing technology
- 203 dpi resolution (8 dots/mm)
- Print speed: up to 4 ips (100 mm/s)
- CPCL and ZPL programming languages
- Resident fixed and scalable fonts
- 400 MHz 32-bit ARM processor with 128 MB RAM 256 MB Flash
- Serial and USB ports
- 2.45 AH removable Li-Ion smart battery
- Easy to use peel and present mode
- Label present sensor for issuing labels one at a time
- Tear bar for easy receipt dispensing
- Management: Mirror, SNMP, Web server (with customizable HTML pages), Wavelink Avalanche®
- Large, easy to read LCD control panel 240 x 128 pixels
- 5-way navigation buttons, two software defined keys
- Printer alerts on the display, help menus
- Tolerance of multiple drops from 5’ (1.52m) to concrete
- Label odometer
- Real Time Clock
Printer Specifications
Resolution:200 dpi (8 dots/mm)
Memory:
Print width:1.9" (48 mm)
Print length:32” (813 mm)
Print speed: up to 4 ips (100 mm/s)
Media Characteristics
Maximum label and liner width: 2.18” (55.4 mm)
Minimum label and liner width: .63" (16 mm)
Maximum label and liner length: 32" (813 mm)
Maximum roll diameter: 2.2" (55.9 mm)
Core diameter: .75" (19 mm) or 1.375" (34.9 mm)
Media thickness: 2.3 mil to 5.5 mil
Media types: black mark, gap
Operating Characteristics
Operating temperature: -4° F (-20° C) to 122° F (50° C)
Storage temperatures: -13° F (-25° C) to 158° F (65° C)
Operating humidity: 10% to 90% non-condensing
Storage humidity: 10% to 90% non-condensing
Electrical:
DC charging input: 12 VDC ± 10% at 2A maximum
Removable, rechargeable Li-ion battery
2.45AH
7.4V
Agency approvals: - FCC Part 15, Subpart B
- EN55022 Class-B
- EN60950
- EN55024
- VCCI class B
- EN55024
- EN61000-4-2
- EN61000-4-3
- EN61000-4-4
- EN61000-4-5
- CE
- UL
- TUV
- CSA
Physical Characteristics
Height: 2.75" (70 mm)
Depth: 6.5" (165 mm)
Weight: 1.25 lbs (.57 kg)
Related Products
Options:
- 802.11b/g
- Bluetooth 2.1
- 10/100 Ethernet support (via docking cradle)
- Linerless printing (with silicone platen roller only)
- ZBI 2.x
Communication and Interface Capabilities: - 802.11b/g
- Bluetooth 2.1
- 10/100 Ethernet support (via docking cradle)
- USB 2.0 Full Speed Interface (12 Mbps)
- Mini-B connector
- Serial interface: 14-pin RS-232C
Programming Languages
Core programming languages:
CPCL-native, ZPL
Bar Codes/Symbologies
Linear:
Code 39
Code 93
UCC/EAN-128
Code 128
Codabar
Interleaved 2-of-5
UPC-A
UPC-E
EAN-8
EAN-13
EAN-8 and EAN-13 with 2 or 5 digit extensions
UPC-A and UPC-E with 2 or 5 digit extensions
2-dimensional: PDF417
MicroPDF417
MaxiCode
QR Code
RSS / GS1 DataBar family (12 barcodes)
Aztec
Data Matrix
TLC 39
Fonts and Graphics: - CPCL Fonts and Graphics includes the following:
- Standard Fonts: 25 bitmapped, 1 smooth, scalable (CG Triumvirate Bold Condensed*)
- Downloadable bitmapped/scalable fonts
- International Character Sets (optional): Chinese 16x16 (traditional), 16x16 (simplified), 24x24 (simplified); Japanese 16x16, 24x24; Korean Mincho, Meong; Russian
- Scalable text feature
- Standard resident fonts can be rotated in 90° increments
- Supports user defined fonts and graphics and logos
- Text concatenation to assign different character styles
- Allows text magnification 1-16 times the original size
- Proportional and fixed-width fonts