Archive HDD SATA 6Gb/s 8TB

Affordable Active Archive Hard Drives for Cloud Storage

Industry’s first high-capacity hard drive designed for cost-effectively storing active archive data and cloud content .

  • High-density 8TB hard drives for petabytes of affordable and accessible long-term online storage
  • Enables significant system-level TCO savings with best cost-per-TB
  • Maximum storage efficiency with lowest watts-per-TB
  • Reliable, low-power data retrieval based on Shingled Magnetic Recording (SMR) technology
  • RV-balanced for high density environments

Manufacturer Part Number
ST8000AS0002-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 8TB
Interface: SATA 6Gb/s
Startup Power (A): 2
Average Operating Power: 7.5W
Idle Average (W)3: 5
Standby Mode (W): <1.0
Sleep Mode (W): <1.0
Typical Weight: 780g
Maximum Width: 101.85mm
Maximum Length: 146.99mm
Maximum Height: 26.11mm
Encryption: -