802.11ac 3x3 Dual Band Ceiling Mount Access Point/WDS

The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is an 802.11ac 3x3 Indoor Access Point. This high-powered ceiling mount Dual Band Access Point features speeds up to 450 Mbps on 2.4 GHz and up to 1300 Mbps on the 5 GHz band when associated with AC client devices. It can be configured as an Access Point, Client Bridge, or WDS (AP & Bridge) and features a high transmit RF power of 28 dBm transmit RF power on the 2.4 GHz band and 26 dBm on the 5 GHz band for long range connectivity. The EAP1750H includes a Gigabit Ethernet port for connecting to 802.3at-capable PoE Switches and an enhanced receive sensitivity MIMO (Multiple In / Multiple Out) integrated sectorized 3D antenna array. It’s an ideal solution for spacious interior environments such as large homes, small and medium-sized businesses, multiple-floor buildings, hotels, hospitals, and other venues.

Manufacturer Part Number
EAP1750H-3PACK
EAN/UPC
0655216007512,655216007512
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Hardware
RF: 2.4 and 5 GHz Frequency Bands
Standards: IEEE 802.11a/n/ac on 5 GHz; IEEE 802.11b/g/n on 2.4 GHz
Radio I: 11b/g/n: 2.412~2.484 GHz
Radio II: 11a/n/ac: 5.18-5.24 and 5.26-5.32 and 5.5-5.7 and 5.745-5.825 GHz
Data Rate: Up to 1300 Mbps in 5 GHz; Up to 450 Mbps in 2.4 GHz
Memory: 128MB
Flash Memory: 16MB

Antenna Array
Integrated 3D Sectorized Antenna Array
4 dBi on 2.4 GHz
5 dBi on 5 GHz

Physical Interface
1 x RJ-45 Gigabit Ethernet Port (10/100/1000 Mbps)
1 x Reset Button
1 x Power Connector

LED Indicators
Power
WPS
2.4 GHz
5 GHz
LAN

Power Requirements
Power Supply: 90 to 240 VDC ± 10%, 50/60 Hz
(depends on different countries)
Active Ethernet (Power-over-Ethernet, IEEE 802.3at)
Power Adapter (United States) 48VDC/0.375A
Device: 12V/2A

Modulations
OFDM: BPSK, QPSK, 26-OAM, 64-QAM, DBPSK, DQPSK, CCK

Environmental & Physical

Temperature Range
Operating: 32º to 104ºF (0º to 40ºC)
Storage: -4ºC to 140ºF (-20º to 60ºC)

Humidity (non-condensing)
Operating: 90% or less
Storage: 90% or less
Certifications
FCC, IC

Dimensions & Weights

EAP900H Device
Weight: 0.62 lbs.
Diameter: 6.36”
Height: 1.64”

Package Contents
EAP1750H Dual Band AC1750 Indoor Access Point
12V/2A Power Adapter
T-Rail Mounting Kit
Ceiling Mount and Wall Screw Kit
Mounting Bracket
RJ-45 Ethernet Cable
Quick Installation Guide

Warranty
1 Year