EAP600 Wireless Access Point

The X-treme SMB EnGenius EAP600 is a concurrent dual-band 2.4+5GHz Wireless-N Indoor Access Point that features high transmit RF power (29 dBm on 2.4GHz and 26 dBm on 5GHz) for long range connectivity. With wireless speeds up to 300Mbps on each radio and a Gigabit port for connecting to a switch or router it’s ideal for expanding a network with additional bandwidth to support additional users.

Manufacturer Part Number
EAP600-3PACK
EAN/UPC
0655216007499,655216007499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Hardware
  • RF: 2.4 and 5 GHz Frequency Bands
  • Standard: IEEE 802.11a/b/g/n
  • Radio I: 11b/g/n: 2.412~2.484 GHz
  • Radio II: 11a/n: 5.18-5.24 and 5.26-5.32 and 5.5-5.7 and 5.745-5.825 GHz
  • Data Rate: Up to 300 Mbps in both frequency bands
  • Memory: 64MB
  • Flash Memory: 8MB
  • Power: Consumption: Up to 16W
Antenna
  • Four (4) Internal 5 dBi Omni-Directional Antennas

Physical Interface

  • 1 x RJ-45 Gigabit Ethernet (10/100/1000 Mbps)
  • 1 x Reset Button
  • Power Jack

Power Requirements

  • Power Supply: 90 to 240 VDC ± 10%, 50/60 Hz (depends on different countries)
  • Active Ethernet (Power-over-Ethernet, IEEE 802.3at/af)
  • Power Adapter (United States) 48VDC/0.375A
  • Device: 12V/2A

Modulations

  • OFDM: BPSK, QPSK, 26-OAM, 64-QAM, DBPSK, DQPSK, CCK

Operating Channels

  • 2.4 GHz: US/Canada 1-11
  • 5 GHz: Country dependent for the following ranges:
  • 36, 40, 44, 48, 52, 56, 60, 64, 100, 104, 108, 112, 116, 120, 124, 128, 132, 136, 140, 149, 153, 157, 161, 165

Environmental & Physical

Temperature Range

  • Operating: 0ºC to 50ºC (32ºF to 122ºF)
  • Storage: -20ºC to 60ºC (-4Fº to 140ºF)

Humidity (non-condensing)

  • Operating: 90% or less
  • Storage: 90% or less

Certifications

  • FCC, IC
Dimensions & Weights

EAP600 Device

  • Weight: 0.62 lbs.
  • Diameter: 6.36”
  • Height: 1.64”

Package Contents

  • EAP600 Dual Band N600 Indoor Access Point
  • 12V/2A Power Adapter
  • T-Rail Mounting Kit
  • Ceiling Mount and Wall Screw Kit
  • Mounting Bracket
  • RJ-45 Ethernet Cable
  • Quick Installation Guide
  • CD with User Manual

Warranty

  • 1 Year