Dual Band Wireless AC1750 Outdoor Access Point

Faster File Transfers and Smoother Video Streaming

Up to 1300 Mbps on the 5 GHz and up to 450 Mbps on the 2.4 GHz frequency bands for faster file transfers and smoother video streaming. Includes 3 Stream 802.11ac wireless speeds on 5 GHz and 3 Stream 802.11n wireless speeds on 2.4 Ghz frequency bands.

High-Power and Long-Range Coverage

Up to 29 dBm transmit power, enabling long range connectivity. 

Dual Band Operation for Less Congested Networks

Enables 2.4 GHz and 5 GHz frequency bands to be used for expanded user capacity. Greater number of channels available on the 5 GHz frequency spectrum supports higher bandwidth applications like HD video streaming while relieving congestion on the 2.4 GHz band.

Manufacturer Part Number
ENS1750
EAN/UPC
0655216007574,655216007574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Hardware
Standard: IEEE 802.11a/b/g/n/ac
Data Rate: Up to 450 Mbps on 2.4 GHz, up to 1300 Mbps on 5 GHz
Memory: 64MB
IEEEE 802.3at

Transmit Power
2.4 GHz: 29 dBm
5 GHz: 28 dBm
Maximum power is limited by regulatory power

Power Source
802.3at Compliant Source
Active Ethernet (Power over Ethernet, PoE) 

Antenna Array
Internal 5 dBi Dual Concurrent Omni Antenna
Polarization: Linear
Azimuth Beam-Width: 360°
Elevation Beam-Width: 2.4 Ghz: 45°, 5 GHz: 40°

LED Indicator
Power
WLAN (2.4GHz)
WLAN (5GHz)
LAN1
LAN2

Physical Interface
2x RJ-45 Gigabit Ethernet (10/100/1000 Mbps) – BASE-T Ports
LAN1: Supports 802.3at PoE Input
LAN2: Data Pass Through
Reset Button
Power Connector

Environmental & Mechanical

Temperature Range
Operating: -4º~140ºF/-20ºC~60ºC
Storage: /-22Fº~176ºF/-30ºC~80ºC

Humidity (non-condensing)
Operating: 90% or less
Storage: 90% or less

Waterproof
IP55-Rated Enclosure

Certifications
FCC, IC

Dimensions & Weights

ENS1750 Device
Weight: 1.89 lbs.
Width: 7.3”
Length: 11.81”
Height” 1.34”

Package Contents
ENS1750 Dual Band AC1750 Outdoor Access Point
PoE Injector (EPE-48GR)
Pole Mounting Bracket
RJ45- Ethernet Cable
Quick Installation Guide

Warranty
1 Year