Dual Band Wireless AC1200 Outdoor Access Point

Faster File Transfers and Smoother Video Streaming

Up to 866 Mbps on the 5 GHz and up to 300 Mbps on the 2.4 GHz frequency bands for faster file transfers and smoother video streaming.

High-Power and Long-Range Coverage

Up to 27 dBm transmit power, enabling long range connectivity. 

Dual Band Operation for Less Congested Networks

Enables 2.4 GHz and 5 GHz frequency bands to be used for expanded user capacity. Greater number of channels available on the 5 GHz frequency spectrum supports higher bandwidth applications like HD video streaming while relieving congestion on the 2.4 GHz band.

Manufacturer Part Number
ENS1200
EAN/UPC
0655216007567,655216007567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Hardware
Standard: IEEE 802.11a/b/g/n/ac
Data Rate: Up to 300 Mbps on 2.4 GHz, up to 866 Mbps on 5 GHz
IEEEE 802.3at

Transmit Power
2.4 GHz: 27 dBm
5 GHz: 26 dBm
Maximum power is limited by regulatory power

Power Source
802.3at Compliant Source
Active Ethernet (Power over Ethernet, PoE) 

Antenna Array
Internal 5 dBi Dual Concurrent Omni Antenna
Polarization: Linear
Azimuth Beam-Width: 360°
Elevation Beam-Width: 2.4 Ghz: 45°, 5 GHz: 40°

LED Indicator
Power
WLAN (2.4GHz)
WLAN (5GHz)
LAN1
LAN2

Physical Interface
2 x RJ-45 Fast Ethernet (10/100 Mbps)
1 x Reset Button

Power Requirements
Active Ethernet (Power-over-Ethernet)
Proprietary PoE Design
Power Adapter (United States) 24V/0.6A

Environmental & Mechanical

Waterproof
IP55-Rated Enclosure

Certifications
FCC, IC

Dimensions & Weights

ENS1200 Device
Weight: 1.89 lbs.
Width: 7.3”
Length: 11.81”
Height” 1.34”

Package Contents
ENS1200 Dual Band AC1200 Outdoor Access Point
PoE Injector (EPE-48GR)
Pole Mounting Bracket
RJ45- Ethernet Cable
Quick Installation Guide

Warranty
1 Year