802.11a/b/g/n Dual Concurrent Access Point

Enterprise high-end Solutions
ENH710EXT can be configured by web configuration or EnGenius Zone Controller (EZ controller) software. With full-featured software built-in, the device allows administrator to control, manage, and optimize the network effectively from a central location which can decrease the maintenance cost greatly. ENH710EXT can operate into three different modes with Access Point, Client Bridge and WDS Modes. With powerful solution and individual interfaces, ENH710EXT can connect with the multiple devices and extend the wireless signal easily, as well as be the point to point connection between office buildings.
 
Effective Management
EnGenius has developed the advanced functions for maximum security, monitoring and easily management to ensure the optimal users’ experience. To provide the reliable connection and stable performance on the transmission, ENH710EXT provides wide-range of authentication and encryption standards (including WEP, WPA, WPA2, TKIP/AES and IEEE 802.1X) to enforce the maximum security, as well as configure the band steering, fast roaming and clients status to enhance the quality of wireless service.
To enhance the spectrum usage, ENH710EXT has enclosure the band steering technology, enabling 5GHz-capable clients to associate with its 5GHz radio and offloading air utilization in 2.4GHz band. Regarding users’ mobility, PMKSA caching will enable fast roaming upon handoff so remaining 4-way handshake can complete key exchange within association process in educed time interval.

Manufacturer Part Number
ENH710EXT
EAN/UPC
0655216007451,655216007451
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Hardware

RF: 2.4 and 5 GHz Frequency Bands
Standard: IEEE 802.11a/b/g/n
IEEE 802.11a: 5.15~5.35 GHz, 5.47~5.725 GHz, 5.725~5.825 GHz
IEEE 802.11b/g: 2.400~2.484 GHz
Data Rate: Up to 300 Mbps on both frequency bands
Memory: 128MB
Flash Memory: 16MB
Power Consumption: Up to 18.3W

Antenna Array
Four (4) External 5 dBi omni-directional antennas
with N-type connectors

Physical Interface
2 x RJ-45 Gigabit Ethernet (10/100/1000 Mbps)
1 x Reset Button in PoE Injector (Included in package)

Power Requirements
Active Ethernet (Power-over-Ethernet)
Proprietary PoE Design
Power Adapter (United States) 48V/0.8A

Receive Sensitivity
802.11n (5 GHz)
-94dBm @ MCS0
-76dBm @ MCS7
-91dBm @ MCS8
-73dBm @ MCS15
802.11n (2.4 GHz)
-95dBm @ MCS0
-77dBm @ MCS7
-91dBm @ MCS8
-75dBm @ MCS15
802.11a (5 GHz)
-95dBm @ 6Mbps
-80dBm @ 54Mbps
802.11b (2.4 GHz)
-95dBm @ 1Mbps
-91dBm @ 11Mbps

Available Transmit Power
(Max. Power may be different depending on local regulations)
802.11n (5 GHz)
27dBm @ MCS0~2/MCS8~10
26dBm @ MCS3/MCS11
25dBm @ MCS4/MCS12
23dBm @ MCS5/MCS13
22dBm @ MCS6/MCS14
21dBm @ MCS7/MCS15
802.11n (2.4 GHz)
27dBm @ MCS0~2/MCS8~10
27dBm @ MCS3/MCS11
26dBm @ MCS4/MCS12
25dBm @ MCS5/MCS13
24dBm @ MCS6/MCS14
23dBm @ MCS7/MCS15
802.11a (5 GHz)
26dBm @ 6~24Mbps
25dBm @ 36Mbps
23dBm @ 48Mbps
21dBm @ 54Mbps
802.11b (2.4 GHz)
7dBm @ 1~11Mbps

Software

Management
Firmware Upgrade: Via web browser, settings are reserved after upgrade
Reset & Backup:  Reset to factory default. User can export all setting into a file via Web
MIB: MIB I, MIB II (RFC1213) and private MIB
SNMP: V1, V2c, V3

Wireless / Network
PPPoE: Point-to-Point Protocol over Ethernet in Client Router mode
(this function will keep trying when failed or disconnected)
PPTP: Point-to-Point Tunneling Protocol (PPTP) is a method for implementing virtual private networks

Wireless Security
WPA/WPA2 Personal (WPA-PSK using TKIP or AES)
WPA/WPA2 Enterprise (WPA-EAP using TKIP)
802.1X RADIUS Supplicant (Client Bridge Mode)
Hide SSID in beacons
Hidden SSID broadcast to prevent illegal connection
MAC Address Filtering, Up to 50 field
L2 Isolation (Access Point mode)
Wireless STA (Client) connected list

QoS (Quality of Service)
WMM (Wireless Multimedia)

Environmental & Mechanical

Temperature Range
Operating: -4º~158ºF/-20ºC~70ºC
Storage: -22Fº~176ºF/-30ºC~80ºC

Humidity (non-condensing)
Operating: 90% or less
Storage: 90% or less

Waterproof
IP68-Rated Enclosure

Maximum data rates are based on IEEE 802.11 standards. Actual throughput and range may vary depending on many factors including environmental conditions, distance between devices, radio interference in the operating environment, and mix of devices in the network. Features and specifications subject to change without notice. Trademarks and registered trademarks are the property of their respective owners. For United States of America: Copyright ©2013 EnGenius Technologies, Inc. All rights reserved.

Dimensions & Weights

ENH710EXT Device
Weight: 4 lbs.
Width: 7.75”
Length: 9.5”
Height” 2.0”

Package Contents
ENH710EXT Dual Band N600 Outdoor Access Point
Power Adapter
PoE Injector (EPE48GR)
2.4 GHz 5 dBi omni-directional N-Type antenna x 2
5 GHz 7 dBi omni-directional N-Type antenna x 2
Pole Mount and Wall Mount Set
Grounding Cable
Quick Installation Guide
CD with User Manual

Warranty
1 Year