802.11 b/g/n N300 Access Point

EnGenius Outdoor Base Station designs High Power, High Sensitivity and Strong Reliability Solutions under Harsh Environment.
 
ENH220EXT engineered with dual-band concurrent architecture which offers the bandwidth up to 300Mbps on 2.4GHz band. With the IP68-rated waterproof enclosure and the flexible mounting capability, the product is able to be applied under challenging environments.

Power Over Ethernet (PoE) and Reset from Remote-end Support
ENH220EXT equips with two gigabit Ethernet ports that support IEEE 802.3at PoE input and PoE injector with reset function. To fulfill the operation from distantly use, clients can reset the ENH220EXT to default value via EPE-48GR from remote-end.

Manufacturer Part Number
ENH220EXT
EAN/UPC
0655216007444,655216007444
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Radio Specification
2.4GHz 802.11b/g/n: Max 300Mbps
Transmit Power (Maximum Value): 2.4GHz: Max 15dBm Maximum power is limited by regulatory power

Power
Power Source: 802.3at compliant source
Power Consumption: TBD

Antennas

Six detachable high gain antennas: Two detachable 5dBi 2.4GHz antennas
Omni-Directional Type: Provides the optimal coverage
Compliant with N type connector

Interface

Two 10/100/1000 BASE-T Ethernet Ports:

  • One Port (LAN1) supports 802.3at PoE input
  • One Port (LAN2) supports signal extension
  • Reset button on the PoE injector (EPE-48GR)
Mechanical & Environment
Dimensions/Weight:
  • 285mm (L) x 218mm (W) x 55.5mm (H)
  • 1890g (Unit, without mounting kit and antennas)
Operating:
  • Temperature -20°C~70°C
  • Humidity 0%~90% typical
Storage: Temperature -30°C~80°C
Surge / ESD Protection: ESD Protection: 8KV (Air); 4KV(Contact)
Surge Protection: 4KV (Certificated standard is 1KV)
Harsh Environment Use: IP68 rated