Note:
Camera
Image Sensor: 1/3" Progressive Scan CMOS
Effective Pixels: 1305 (H) × 1049 (V)
Min. Illumination: 0.001 Lux @(F1.2,AGC ON), 0 Lux with IR
Shutter Time: 1/50(1/60)s to 1/50,000s
Lens: 3.6mm (2.8mm, 6mm, 8mm optional) Angle of View: 71.43°(3.6mm), 92.45°(2.8mm), 46.9°(6mm), 34.5°(8mm)
Lens Mount: M12
Day& Night: IR cut filter with auto switch
Video Frame Rate: 720p@50fps/720p@60fps
HD Video Output: 1 Analog HD output
Synchronization: Internal Synchronization
Video Output: 1Vp-p Composite Output (75Ω/BNC)
S/N Ratio: More than 62 dB
Up the Coax: Support
Menu
D/N Mode: Color/BW/SMART IR
Auto White Balance:Auto / Manual
Private Mask: On/Off, maximum 8 zones
Motion Detection: On/Off, maximum 4 zones
AGC: Support
Language: English/Chinese
Function: Digital Wide Dynamic Range, 3D Digital Noise Reduction, Sharpness, Brightness, Digital Zoom, Mirror
General
Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F) Humidity 90% or less (non-condensing)
Power Supply: 12 V DC±10%
Power Consumption: Max. 3W
Weather Proof: IP66
IR Range: Up to 20m
Dimension: 105×104.8×263.1mm(4.13” ×4.13” ×10.36”)
Weight: 800 g (1.76 lb)