Note:
Camera
Image Sensor: 1/3" Progressive Scan CMOS
Effective Pixels: 1280(H)*720(V)
Min. Illumination: 0.01 Lux @(F1.2,AGC ON), 0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: Angle of View: 76.88°(3.6mm), 99.73°(2.8mm), 50.1°(6mm)
Lens Mount: M12
Adjustment Range: Pan: 0 - 360°, Tilt: 0 - 90°, Rotation: 0 - 360°
Day& Night: IR cut filter with auto switch
Video Frame Rate: 720p@25fps/720p@30fps
HD Video Output: 1 Analog HD output
Synchronization: Internal Synchronization
General
Operating Conditions: -40 °C - 60 °C (-40 °F - 140 °F) Humidity 90% or less (non-condensing)
Power Supply: 12 V DC±10%
Power Consumption: Max. 3.5W
Weather Proof: IP66
IR Range: Up to 20m
Dimension: 89.6 × 59.1 mm (3.53” × 2.33”)
Weight: 400 g (0.88 lb)