Turbo HD720P IR Bullet Camera

Manufacturer Part Number
DS-2CE16C2T-IR
EAN/UPC
6954273608132
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3" Progressive Scan CMOS
Effective Pixels: 1280(H)*720(V)
Min. Illumination: 0.01 Lux @(F1.2,AGC ON), 0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: Angle of View: 76.88°(3.6mm), 99.73°(2.8mm), 50.1°(6mm)
Lens Mount: M12
Adjustment Range: Pan: 0 - 360°, Tilt: 0 - 90°, Rotation: 0 - 360°
Day& Night: IR cut filter with auto switch
Video Frame Rate: 720p@25fps/720p@30fps
HD Video Output: 1 Analog HD output
Synchronization: Internal Synchronization

General     
Operating Conditions: -40 °C - 60 °C (-40 °F - 140 °F) Humidity 90% or less (non-condensing)
Power Supply: 12 V DC±10%
Power Consumption: Max. 3.5W
Weather Proof: IP66
IR Range: Up to 20m
Dimension: Φ70×149.5 mm (Φ2.76” ×5.89”)
Weight: 360 g (0.79 lb)