65W Travel AC Adapter - US

The Lenovo 65W Travel AC Adapter is our smallest power adapter yet, making it ultra portable. A single cable connects to the adapter for all your PC power needs, so fewer cables mean fewer hassles. The Lenovo 65W Travel AC Adapter is compatible with most Lenovo and ThinkPad 65W laptops.

Manufacturer Part Number
4X20H15594
EAN/UPC
0889233077443,889233077443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ELECTRICAL SPECIFICATIONS

  • AC
    • AC type: Wall mount
    • AC input voltage: 100 V to 240 V; 50/60 Hz
    • Input connection: Integrated country specific plug
  • DC
    • DC Output voltage: 20V , 3.25A
PHYSICAL SPECIFICATIONS
  • Approximate height: 25 mm (0.98 in)
  • Approximate width: 50 mm (1. 97 in)
  • Approximate length: 8 0 mm (3. 15 in)
  • Net Weight: 200 g (0. 4 4 lb)
  • Approximate dimension in package : 1 20 x 85 x 4 3 mm
  • Gross weight in package: 250g (0.55 lb)
  • DC output cable length: 1800 mm (70.87 in)
  • Protection: OCP, OVP, OTP

OPERATING ENVIRONMENT

  • Temperature: 5 to 40 deg C (41 to 104 deg F)
  • Relative humidity: 8~8 0% max
  • Storage Te mperature: - 30 to 60 deg (C)
AGENCY APPROVALS
  • cULus
  • CE
  • NEMKO
  • CCC (Safety & EMI)
  • CB Certificate/Report
  • MEPS
  • CECP
  • GSĀ 
  • NRcan