j5create's USB 2.0 Ethernet Adapter JUE120/JUE125 is a quick and easy way to add an Ethernet port to any Mac/Windows/Linux computer via a simple USB port. The JUE120/JUE125 is perfect if you don't have an Ethernet port or if you just want to increase your speed. The JUE120/JUE125 is the ultimate solution for home and business users in need of high performance networking. The elegantly designed JUE120/JUE125 uses an RJ-45 connector that supports 10/100 Mbps performance.
Note:
Interface
USB:USB 2.0 A-Type Male connector
Ethernet Port: RJ-45 Female connector
Transfer Rate
Maximum Data: 100 Mbps (Half Duplex) / 200 Mbps (Full Duplex)
Power
Power Mode: BUS-Powered
Support
IEEE: IEEE 802.3x, IEEE 802.3u, IEEE 802.3 10BASE-T/100BASE-TX, IEEE 802.3 100BASE-FX
Physical Specifications
Device Dimension: Main Body 48(W)X25(H)X15(D)mm
USB 2.0 Cable: Approximately 8 cm
Device Weight: Approximately 19g (including cable)