Enterprise Performance 10K HDD TB 4KN

Perfect Balance of High Capacity and High Performance

The Seagate® Enterprise Performance 10K HDD delivers mission critical performance with TurboBoostTM, high capacities and the low power that data centres need. Helping reduce IT operating costs, the latest enterprise drives enable OEMs, system builders and IT pros to:

  • Improve data centre storage efficiency
  • Complete more transactions in less time by accelerating I/O operations with TurboBoostTM enhanced cache option
  • Reduce latencies for significantly faster, predictable response times even during peak demand
  • Use intelligent NAND management with Turboboost for enterprise-grade endurance
  • Efficiently future-proof with 12Gb/s SAS and Advanced Format options
  • Protect data with Self-Encrypting Drive (SED) models

Manufacturer Part Number
ST1200MM0118
EAN/UPC
0763649063286,763649063286,7636490061837
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation: 10K.8
Capacity: 1.2TB
Interface: SAS 12Gb/s
Spin Speed: 10000RPM
Cache: 128MB
Areal Density: 606.9
Maximum Operating Shock: 25Gs
Maximum Length: 100.45mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 193g
AFR: 0.44%
Operating Temperature: 55°C
Average Operating Power: 7.25W
TURBOBOOST: Yes