CS100 Communication Headsets

The Koss CS100 communication headsets boast a full range of sound that helps bring every conversation to life. With high noise sensitivity and reduced sound distortion – not to mention hands-free communication via an electret, noise cancelling microphone – it will seem as if the person on the other end of the line is right in front of you. 

Whether you employ telephony, voice-activated or voice recognition software – or indulge in computer games with sound cards that feature built-in bias supply* – CS100 headsets offer long-lasting comfort to accommodate the longest of telecommunications. 

*Can be used with an external power source if sound card does not have built-in bias supply.

  • Lightweight design
  • Oxygen-free copper voice coils
  • Noise cancelling microphone
  • Foam ear cushions
  • Straight, single-entry 8 foot cord
  • Koss Limited Lifetime Warranty

Manufacturer Part Number
183533
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 30-16,000 Hz (headset); 100-16,000 Hz (microphone)
  • Impedance: 32 ohms (headset); Same as load resistance (microphone)
  • Sensitivity: 91 dB SPL/1 mW (headset); -56 dB +/- 3 dB per 1 V/1 KHz (microphone); (-36 dB +/- 3 dB, V/Pa)
  • Cord: Straight, Single-entry, 8ft