Available as three different Wi-Fi 802.11n models, the UniFi® AP is an Access Point ideal for deployment of high-performance wireless networks.
Sleek Industrial DesignScalability for Thousands
With its software-based capabilities, the UniFi® virtual control plane allows for unlimited scalability under one centralized controller.
Rapid Deployment
Plug and Play installation and intuitive management reduce the need for dedicated IT personnel resources.
Amazing Long-Range Links
The UniFi® AP-LR offers a longer range – up to 183 m – than the base model UniFi AP or UniFi AP-PRO.
Simultaneous Dual-Band Wi-Fi
The UniFi® AP-PRO supports up to 300 Mbps, 2x2 MIMO for the 5 GHz band and up to 450 Mbps, 3x3 MIMO for the 2.4 GHz band.
Affordable Enterprise Wireless
The UniFi® AP is available for less than $100 USD MSRP, delivering high-performance Wi-Fi in a streamlined form factor.
No Software Fees
The UniFi® Controller software is bundled with the UniFi AP hardware at no extra charge — no separate software, licensing or support fee.
Scalable Enterprise Wi-Fi Management
The UniFi® Controller software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. A single UniFi Controller running in the cloud can manage multiple sites: multiple, distributed deployments and multi-tenancy for managed service providers.
Note:
UniFi AP PRO
Dimensions: 200 x 200 x 36.5 mm (7.87 x 7.87 x 1.44 in)
Weight:
298 g (10.51 oz) without Mounting Kits
358 g (12.63 oz) with Mounting Kits
Networking Interface: (2) 10/100/1000 Ethernet Ports
Buttons: Reset
Operating Bands: Simultaneous Dual Band 2.4 GHz and 5 GHz
Antennas 2.4 GHz 5 GHz:
Integrated 5 dBi Omni (Supports 3x3 MIMO with Spatial Diversity)
Integrated 4 dBi Omni (Supports 2x2 MIMO with Spatial Diversity)
Wi-Fi Standards: 802.11 a/b/g/n
Power Method Passive Power over Ethernet (48V), 802.3af Supported
Power Supply 48V, 0.5A PoE Gigabit Adapter (Included)
Maximum Power Consumption 12W
Maximum TX Power 2.4 GHz 5 GHz:
30 dBm
22 dBm
BSSID: Up to Four Per Radio
Power Save: Supported
Wireless Security: WEP, WPA-PSK, WPA-Enterprise (WPA/WPA2, TKIP/AES)
Certifications: CE, FCC, IC
Mounting: Wall/Ceiling (Kits Included)
Operating Temperature: -10 to 70° C (14 to 158° F)
Operating Humidity: 5 - 80% Noncondensing
Advanced Traffic Management
VLAN: 802.1Q
Advanced QoS: Per-User Rate Limiting
Guest traffic isolation: Supported
WMM: Voice, Video, Best Effort, and Background
Concurrent Clients: 200+
Supported Data Rates (Mbps)
802.11n 6.5 Mbps to 450 Mbps (MCS0 - MCS23, HT 20/40)
802.11a 6, 9, 12, 18, 24, 36, 48, 54 Mbps
802.11b 1, 2, 5.5, 11 Mbps
802.11g 6, 9, 12, 18, 24, 36, 48, 54 Mbps