Wireless-N Extender (RE3000W)

This device eliminates dead spots and works with virtually any Wi-Fi router. View larger.

Boost Your Wi-FiNetwork

Using the RE3000W, you can easily boost the range of your existing wireless router and create a strong, reliable Wi-Fi signal for laptops and smartphones in your home. The RE3000W delivers a coverage area of up to 5,000 square feet by repeating and redistributing the signal from the router to eliminate dead zones.

Works with Any Wi-Fi Routeror Gateway

The RE3000W is universally compatible with all Internet routers, including your service provider's router. Just connect it to your network and you can access the Internet from any device, wherever you are in your home.

Stream Music and Movies Seamlessly

Featuring a single wireless band (2.4 GHz), the RE3000W can deliver data transfer speeds of up to N300 Mbps so you can surf online.

Manufacturer Part Number
RE3000W
EAN/UPC
0745883654307,745883654307
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

THE LINKSYS ADVANTAGE

  • Cutting-edge technology from the networking leader
  • Easy setup
  • Best-in-class security
  • Award-winner 24/7 customer support
  • 1 year hardware limited warranty; 90 day complimentary assisted support (includes only technical phone support and live online chat support). Linksys online support resources are available 24/7

PACKAGE CONTENTS

What Your Purchase Includes

  • Linksys RE3000W Wireless Range Extender N300 Single Band 2.4
  • CD-ROM with Setup Software and Resources
  • AC Power Cord
  • Ethernet cable
  • Quick installation guide

TECHNICAL SPECIFICATIONS

  • Model: Linksys RE3000W
  • Technology: Wireless-N
  • Bands: 2.4 GHz Single-Band
  • Antennas: 2 Internal
  • OS Compatibility: Windows & Mac
  • Software Setup: CD Install

MINIMUM SYSTEM REQUIREMENTS

  • Wireless: Existing a/b/g/n wireless router or access point
  • PC: Wi-Fi enabled PC with CD or DVD drive, running Windows XP SP3, Windows Vista SP1 or later, Windows 7, or Windows 8
  • Mac: Wi-Fi enabled Mac with CD or DVD drive, running OS X Leopard 10.5.8 or later, Snow Leopard 10.6.1 or later, Lion 10.7 or later, or Moutain Lion 10.8 or later
  • Web Browser: Internet Explorer 8, Safari 5 (for Mac), Chrome, or Firefox 8 or higher for optional browser-based configuration