VIVOTEK IB8367 series are stylish, bullet-style network cameras designed for diverse outdoor applications. Equipped with a 2MP sensor enabling viewing resolution of 1920x1080 at a smooth 30 fps, the IB8367 series are all-in-one outdoor cameras capable of capturing high quality and high resolution, especially in low light environment. In addition to applying VIVOTEK's notable bandwidth solution in Smart Stream and 3DNR.
Incorporating a number of advanced features standard for VIVOTEK cameras, the IB8367 series are the ideal solutions for your outdoor surveillance needs.
Note:
System Information
Shutter Time: 1/5 sec. to 1/32,000 sec.
WDR Technology: WDR Enhanced
Day & Night: Removable IR-cut filter for day & night function
Minimum Illumination
Pan / Tilt / Zoom
IR Illuminators
On-board Storage: SD/SDHC/SDXC card slot
VideoCompression: H.264 & MJPEG
Maximum Frame Rate: 30 fps @ 1920x1080 in both compression modes
Maximum Streams: 3 simultaneous streams
S/N Ratio: Above 58 dB
Dynamic Range: 60 dB
Video Streaming: Adjustable resolution, quality and bitrate
Image Settings: Adjustable image size, quality and bit rate, Time stamp, text overlay, flip & mirror, Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks,Scheduled profile settings, Seamless recording, smart stream, 3D Noise Reduction
Alarm Triggers: Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events
Connectors
LED Indicator: System power and status indicator
Power input
Power consumption
Dimensions: Ø: 82 x 283 mm
Weight: Net: 920 g
Casing: Weather-proof IP66-rated housing
Safety Certifications: CE, LVD, FCC Class A, VCCI, C-Tick, UL
Operating Temperature
Warranty: 36 Months
Operating System: Microsoft Windows 7/8/Vista/XP/2000
Browser
Other Players