Introducing the World’s First Thunderbolt™ 2 I/O Connectivity Dock!
The RocketStor 6351A Thunderbolt™ 2 Multi-‐Function I/O Dock is the industry's
fastest and versatile Thunderbolt™ connectivity solution! This innovative design moves beyond Convenience and Simplicity we have optimized the Thunderbolt™ 2 bandwidth to deliver dedicated 5Gb/s per port performance for each USB 3.0 ports and dedicated 6Gb/s for eSATA port. The stylish, all-‐aluminum design is ideal for compact desktop and portable systems with Thunderbolt™ connectivity, and allows customers to manage all of their peripherals from a single device.
Note:
RocketStor 6351A Technical Specifications
Form Factor: Thunderbolt™ 2 Multi-Function I/O Dock
Thunderbolt Ports: Two Thunderbolt™ 2 ports for daisy chaining up to six HighPoint Thunderbolt™ devices, Apple Thunderbolt™ Displays, or Mini DisplayPort devices
Host Bus Type: Dual 20Gbps Thunderbolt™ Ports
I/O Ports: Dual 5Gb/s USB 3.0 Ports, Single 6Gb/s eSATA Port, Audio Input (microphone / headset), Audio Output (headphone/ speaker), Gigabit Ethernet Port
USB Charging (Dual 5Gb/s USB 3.0 Ports): Supports Rapid Charging Modes for Apple iOS devices such as iPads, iPhones, and SuperDrive’s (requires OS X 10.9.2 and later)
Enclosure Indicators: Power LEDs
Design Features: Compact form factor (7” x 3” x 4”)
Single Panel Connectivity
Single Cable Installation For Thunderbolt™ platforms
Power Supply: 250 watts power supply (90V to 264V).
Warranty: Limited Warranty period (parts): 1 years
Limited Warranty period (Labor): 1 years
Return For Repair or Replacement Only
Product Support: US based Phone/Skype support
(Monday-Friday 9am-6pm PST, except public holiday)
ROHS Compliant: Yes
System Compatibility
System Support: Mac and Windows PC’s with Thunderbolt™ Support
O. S. Support: Mac OS X 10.8.5 & later / Windows 7 & later (PC only