Thunderbolt™ 2 8-Bay Diskless Storage Solution
The RocketStor 6328LS is an 8-Bay diskless JBOD storage solution designed for high-performance Thunderbolt™ 2 host platforms. The modular form factor pairs a high degree of flexibility with cost-effective storage expansion capability.
Uncompromised Storage Performance
Unlike PCIe Expansion-based solutions, the Thunderbolt™ 2 connectivity provided by the RocketStor 6328LS Solution is completely dedicated to storage performance; SATA hard drives hosted by the 8-Bay tower can fully utilize the 20GB/s of transfer bandwidth.
Flexible, Versatile Design Streamlines Storage Expansion
The highly versatile, modular form factor streamlines upgrade and expansion projects. Unlike preconfigured storage solutions, customers are not restricted to a specific set of drives, or saddled with capacity limitations and costly upgrade paths. The 8 removable, hot-swappable bays support any industry standard 3.5" SATA hard drive. Customers can avoid the expense of replacing entire storage appliances and upgrade at their own pace.
The RocketStor 6328LS supports up to 48TB of SATA storage via thee simple cable connections! Attach the adapter to your editing platform using the Thunderbolt cable, then attach each Mini-SAS cable from the adapter to the 8-Bay tower. Hardware setup and installation could not be easier!
Note:
Form Factor: 8-Bay Diskless Thunderbolt™2 SATA JBOD Tower Storage
Thunderbolt Ports: Two Thunderbolt™ 2 ports for daisy chaining up to six RocketStor Series units, Apple Thunderbolt™ Displays, or Mini DisplayPort devices
Host Bus Type: Dual 20Gbps Thunderbolt™ Ports
Storage Connector: Dual Mini-SAS Ports
RAID Levels: Mac OS X RAID and Time Machine support
Enclosure Indicator: Status and Power LEDs
Drive Interface: 8x SATA hard drives / Accesses eight hard drives using only two cables
Drive Size: 3.5" HDD
Drive Capacity: up to 6TB per Bay
Drive Compatibility: SATA-III
Operating Support: Supports Thunderbolt Hosts: Mac OS X 10.8.5 & later / Windows 7 & later (PC only)
Design Features: Flexible, Versatile Design Streamlines Storage Upgrades
Separate Thunderbolt™ 2 SATA 6Gb/s Adapter & 8-Bay Diskless Enclosure
Easy Plug & Play Installation
Power Supply: 250 watts power supply (90V to 264V).
Warranty: Limited Warranty period (parts): 1 year
Limited Warranty period (Labor): 1 year
Return For Repair or Replacement Only