HDMI 4x4 True Matrix Switcher/Extender over single Cat5e/6 with EDID

The Comprehensive CSW-HD440NEXT features four HDMI outputs and each HDMI output is mirrored to provide a CAT-Cable output which runs simultaneously. Connect a Receiver to each of the CAT-Cable outputs to extend the HDMI signal up to 164ft for multi-room connectivity. It works with Blu-Ray players, Set-Top boxes, Home Theater PCs, and game consoles that connect to an HDMI display. Any source is accessible at all times by any display by selecting it via the supplied IR Remote Control, RS-232, TCP/IP or by using the selection buttons on the front panel. This device supports High Definition Audio, and 3D signal compatibility. Unit is covered by our 2 year warranty.

Manufacturer Part Number
CSW-HD440NEXT
EAN/UPC
0808447072426,808447072426
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input ports: 4x HDMI, 4x IR Extender, 1x RS-232, 1 x RJ-45(Control), 1 x Matrix IR Extender
Output ports: 4x CAT, 4x IR Extender, 4x HDMI
Output Resolution: 480i, 576i, 480p, 576p, 720p, 1080i, 1080p @ 24/30/50/60
Power Supply: 12 V/2.5 A DC (US/EU standards, CE/FCC/UL certified)
ESD Protection : ±8kV (air-gap discharge) ±4kV (contact discharge)
Dimensions: 17.4"x 7.8"x 1.8" (W) x (D) x (H)
Weight: 4 lbs.
Chassis Material: Metal
Rackmountable: Yes
Silkscreen Color: Black
Operating Temperature: 0°C ~ 40°C / 32 °F ~ 104 °F
Storage Temperature: -20°C ~ 60°C / -4 °F ~ 140 °F
Relative Humidity: 20 ~ 90% RH (non-condensing)
Power Consumption: 23 W(max)/0.5W(Standby)
Warranty: 2 Years