New 3600-Lumen Ultra Short Throw Projector with Wall Mount

NEC’s UM361X-WK includes the 3600-lumen UM361X ultra short throw projector and NP04WK1 wall mount kit. This model delivers an extremely short throw distance for education and corporate applications. A complete interactive projector solution can be created using the optional NP03Wi interactive system (dual pens) with auto calibration. With its ability to be mounted to the wall directly above the screen on which it projects, this model helps eliminate the shadows and glare typically found with standard projection systems. The UM361X projector includes a powerful 20W speaker, closed captioning and RJ-45 for remote management over a network, and its input panel includes dual HDMI, VGA and a microphone input to amplify the presenter’s voice.

  • Ultra short throw lens (0.36:1 throw ratio) helps eliminate shadows on the screen along with projected light in the presenter’s eyes created by traditional front projection systems
  • Comprehensive input/output panel, including dual HDMI, VGA and a microphone input
  • ECO Mode™ technology helps extend lamp life and lowers power consumption
  • Horizontal & Vertical Keystone adjustment or Cornerstone Correction ensures the image will fill the screen every time
  • Remote monitoring and control of projector over network saves IT employee time and reduces costs related to projector operation
  • Optional interactive system (dual pens) allows for annotation and collaboration on a whiteboard locally or via web meetings

Manufacturer Part Number
NP-UM361X-WK
EAN/UPC
0805736056310,805736056310
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Optical

Display Technology: 0.63" LCD w/ MLA
Light Output(Lumens): 3600
Resolution : Native: XGA 1024 x 768
Maximum: WUXGA 1920 x 1200
Contrast Ratio (up to): 4000:1
Lamp Type: 255W AC
Lamp Life (up to): 3800 hours normal / 6000 hours eco
Screen Size (diagonal): 61.5 to 116.6 in. / 1.6 to 2.96m
Throw Ratio: 0.36 to 1
Projection Distance: 1.47 to 2.8 ft. / 0.45 to 0.85m
Projector Angle: 53.1°
Lens: Zoom: 1 to 1.4
Focus: Manual
F number, fnumber: F=1.8
Keystone Correction: +/- 10° horizontal, +/- 10° vertical
   
Signal Compatibility/Connectivity
 
Scan Rate: Horizontal : 15-100 kHz, Vertical : 50-120 Hz
Supported Video Standards: NTSC, NTSC4.43, PAL, PAL-M, PAL-N, PAL 60, SECAM
SD/HD Video Signal Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility: VGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, UXGA
Macintosh Compatibility: Yes

Input/Output Terminals

RGB1(analog): VGA 15-pin D-sub, Component video using ADP-CV 1E adapter
RGB2(digital): HDMI/HML w/HDCP
RGB3(digital): HDMI w/HDCP
RGB4(digital): USB A Type
Video 1: RCA
Audio 1: 1/8 in. stereo
Audio 2: L/R RCA (shared by video sources)
Monitor out: VGA 15-pin D-sub
Audio out: Yes (variable)
Microphone: 1/8 in. stereo
Audio: 20W speaker
External Control: RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)
Sync Compatiblity: Separate Sync / Composite Sync / Sync on G
Networking: RJ-45 Monitoring  

Electrical

Power Requirements: 100-240V AC, 50/60 Hz
Input Current: 3.8A/1.6A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving): 337W / 221W / 8W / 0.2W
  
Mechanical

Installation Orientation: Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH): 16.9 x 23.3 x 4.4 in. / 429 x 592 x 112mm
Net Weight: 12.4 lbs. / 5.6 kg
Fan Noise: 38 dB normal / 28 dB eco
Regulations: USA UL 60950-1 FCC Class B, C-UL CSA 60950-1 ICES-003 Class B  

Environmental

Operating Temperature: 41-104°F / 5-40°C
Humidity: 20-80% non-condensing
Storage: -4-122°F / -20-50°C
   
Limited Warranty
 
2 years.  Lamp warranty is 1 year or 500 hours, whichever comes first.
 
Additional Features
  • Microphone Input
  • Wireless LAN (Optional)
  • USB Viewer
  • 6000 hour Filter Life
  • Auto power on
  • ECO Mode technology
  • Closed captioning
  • Variable audio out
  • Carbon savings meter
  • Virtual Remote
  • Sleep timer
  • Quick power-off
  • Built-in wall color correction
  • Advanced AccuBlend
  • AutoSense
  • Wireless Image Utility
Ships With