3500-lumen Widescreen Ultra Short Throw Projector

NEC’s UM351W is a 3500-lumen ultra short throw projector that packs a multitude of features while delivering an extremely short throw distance for education and corporate applications. A complete interactive projector solution can be created using the optional NP03Wi interactive system (dual pens) with auto calibration. With its ability to be mounted to the wall directly above the screen on which it projects, this model helps eliminate the shadows and glare typically found with standard projection systems. The UM351W includes a powerful 20W speaker, closed captioning and RJ-45 for remote management over a network, and its input panel includes dual HDMI, VGA and a microphone input to amplify the presenter’s voice.

Manufacturer Part Number
NP-UM351W
EAN/UPC
0805736056242,805736056242
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Optical

Display Technology: 0.59" LCD w/ MLA
Light Output(Lumens): 3500
Resolution : Native: WXGA 1200 x 800
Maximum: WUXGA 1920 x 1200 
Contrast Ratio (up to): 4000:1
Lamp Type: 255W AC
Lamp Life (up to): 3800 hours normal / 6000 hours eco
Screen Size (diagonal): 58 to 110 in. / 1.47 to 2.79m
Throw Ratio: 0.36 to 1
Projection Distance: 1.47 to 2.8 ft. / 0.45 to 0.85m
Projector Angle: 49.2°
Lens: Zoom : 1 to 1.4
Focus: Manual
F number, fnumber: F=1.8
Keystone Correction: +/- 10° horizontal, +/- 10° vertical
 
Signal Compatibility/Connectivity
 
Scan Rate: Horizontal: 15-100 kHz , Vertical : 50-120 Hz
Supported Video Standards: NTSC, NTSC4.43, PAL, PAL-M, PAL-N, PAL 60, SECAM
SD/HD Video Signal Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility: VGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, UXGA
Macintosh Compatibility: Yes

Input/Output Terminals

RGB1(analog): VGA 15-pin D-sub, Component video using ADP-CV 1E adapter
RGB2(digital): HDMI/HML w/HDCP
RGB3(digital): HDMI w/HDCP
RGB4(digital): USB A Type
Video 1: RCA
Audio 1: 1/8 in. stereo
Audio 2: L/R RCA (shared by video sources)
Monitor out: VGA 15-pin D-sub
Audio out: Yes (variable)
Microphone: 1/8 in. stereo
Audio: 20W speaker
External Control: RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)
Sync Compatiblity: Separate Sync / Composite Sync / Sync on G
Networking: RJ-45 Monitoring
 
Electrical
 
Power Requirements : 100-240V AC, 50/60 Hz
Input Current : 3.8A/1.6A
Power Consumption (Normal/ECO Mode/Standby/Standby Power Saving) : 337W / 221W / 8W / 0.2W
 
Mechanical
 
Installation Orientation : Floor/Front, Floor/Rear, Ceiling/Front, Ceiling/Rear
Dimensions (WxDxH) : 16.9 x 23.3 x 4.4 in. / 429 x 592 x 112mm
Net Weight : 12.4 lbs. / 5.6 kg
Fan Noise : 38 dB normal / 28 dB eco
Regulations : USA UL 60950-1 FCC Class B, C-UL CSA 60950-1 ICES-003 Class B
 
Environmental
   
Operating Temperature : 41-104°F / 5-40°C
Humidity : 20-80% non-condensing
Storage : -4-122°F / -20-50°C
   
Limited Warranty
 
2 years.  Lamp warranty is 1 year or 500 hours, whichever comes first.
   
Additional Features
 
  • Microphone Input
  • Wireless LAN (Optional)
  • USB Viewer
  • 6000 hour Filter Life
  • Auto power on
  • ECO Mode technology
  • Closed captioning
  • Variable audio out
  • Carbon savings meter
  • Virtual Remote
  • Sleep timer
  • Quick power-off
  • Built-in wall color correction
  • Advanced AccuBlend
  • AutoSense
  • Wireless Image Utility
 
Ships With
   
Remote control; Batteries; RGB cable; User's Manual; Product Registration Card