The UM351Wi-WK interactive projector brings collaboration to both classrooms and conference rooms alike. Together with a PC or Mac, the teaching tool will increase students’ attention and interaction within the classroom, increasing their retention of subject matter. This bundle includes the 3500-lumen UM351W ultra short throw projector, NP03Wi interactive module and dual stylus pens, and NP04WK1 wall mount kit. The UM351Wi-WK delivers an extremely short throw distance, and the interactive eBeam module attaches directly to the front of the projector and uses IR to determine the pen’s position within the image for accurate control and annotation. The UM351W is able to mount on the wall directly above the screen using the NP04WK1. Features of the projector include a powerful 20W speaker, closed captioning, RJ-45, wireless LAN (optional), dual HDMI, VGA and a microphone input to amplify the presenter’s voice. Includes DisplayNote Free Presenter License
Note:
Product Specifications
Optical
Display Technology: 0.59" LCD w/ MLASignal Compatibility/Connectivity
Scan Rate: Horizontal: 15-100 kHz, Vertical: 50-120 Hz
Supported Video Standards: NTSC, NTSC4.43, PAL, PAL-M, PAL-N, PAL 60, SECAM
SD/HD Video Signal Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
PC Signal Compatibility: VGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, UXGA
Macintosh Compatibility: Yes
Input/Output Terminals
RGB1(analog): VGA 15-pin D-sub, Component video using ADP-CV 1E adapter
RGB2(digital): HDMI/HML w/HDCP
RGB3(digital): HDMI w/HDCP
RGB4(digital): USB A Type
Video 1: RCA
Audio 1: 1/8 in. stereo
Audio 2: L/R RCA (shared by video sources)
Monitor out: VGA 15-pin D-sub
Audio out: Yes (variable)
Microphone: 1/8 in. stereo
Audio : 20W speaker
External Control: RS-232, IR, Wired LAN, DDC/CI, USB, Wireless LAN (optional)
Sync Compatiblity: Separate Sync / Composite Sync / Sync on G
Networking: RJ-45 Monitoring
Electrical
Power Requirements: 100-240V AC, 50/60 HzAdditional Features