Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display
Viewable Image Size: 21.3"
ColorType: Color
MegaPixels: 3MP
Native Resolution: 2048 x 1536
Pixel Pitch: 0.21mm
Pixels Per Inch: 120@ native resolution
Brightness (typical) : 400 cd/m2 calibrated / 740 cd/m2 max
Contrast Ratio (typical): 1400:1
Viewing Angle: 176° Vert., 176° Hor. (88U/88D/88L/88R) @ CR>10
Response Time: 20ms
Lookup Table: 14-bit
Displayable Colors: 16.8 million colors out of a 68 billion color palette (8-bit)
Sensors
Tri-stimulus front
Synchronization Range
Horizontal (Analog/Digital): 31.5-94.8/126.3 kHz
Vertical : 30, 58-85 Hz
Connectivity
Input/Output Terminals:
Digital: DVI-D, DisplayPort, USB hub (1 up/2 down)
Power Consumption (typical)
On: 85W
Power Savings Mode: 2W
Physical Specifications
Dimensions (WxHxD):
Net (with stand): 14.7 x 19.3-23.4 x 9.3 in. / 373.4 x 490.6_593.4 x 235.5
Net (without stand): 18.6 x 14.7 x 4.1 in. / 473.0 x 373.4 x 104.1mm
Weight:
Net Weight (with stand): 26 lbs. / 11.8 kg
Net Weight (without stand): 17 lbs. / 7.8 kg
VESA Hole Configuration Specifications
100 x 100mm
Environmental Conditions
Operating Temperature: 41-95°F / 5-35°C
Operating Humidity: 20-80%
Operating Altitude: 10,000 ft. / 3048m
Storage Temperature: 14-140°F / -10-60°C
Storage Humidity: 10-85%
Storage Altitude: 40,000 ft. / 12,192m
Safety Standards
- UL60950-1 & UL60601-1
- PSB
- SASO
- CCC
- Gost/PCT
- CE-MDD
- NOM
- TUV GM
- FCC CLASS B/CANADIAN DOC
- C-tick
- FDA 510(k)
- VCCI (class2)
- ISO9241-307
- RoHS(EU)
- AAPM-TG18 (US)
- SB50 (US California)
- WEEE(EU)
- DIN V 6868-57 (Germany) CatB
- JESRA-X0093
Limited Warranty (parts & labor, including backlight) 5 years, including Advanced Overnight Exchange; Backlight replacement limited to 44,000 hours of usage at 400 cd/m2 or less at t
Additional Features - DICOM GSDF calibrated
- Digital Uniformity Correction
- GammaComp MD QA software
- Digital CableComp
- Pivot
- Tilt
- Swivel
- Rotate
- Height-adjustable stand
Ships With - Power cord
- DVI cable (Dual Link)
- DisplayPort cable
- USB cable
- Warranty sheet
- CD-ROM (GammaCompMD QA software)
- User Manual
Accessories
Optional:
- NNVidia Quadro 2000D dual DVI PCIe video card (MDN-Q2000D)
- AMD V5800 dual DVI PCIe video card (MDA-V5800D)
- Matrox Xenia Pro triple-head video card (MDM-XENPRO)
- NVidia Quadro K2000 2GB PCIe video card (MDN-K2000), NVidia Quadro K2200 4GB PCIe video card MDN-K2200
- AMD W5000 2GB PCIe video card (MDA-W5000), AMD W5000 Quad DisplayPort 4GB PCIe video card (MDA-W5100), AMD W4100 Quad mini DisplayPort 2GB PCIe video card (MDA-W4100)
- Color calibration sensor (MDSVSENSOR2)
- Standalone calibration sensor (MDSVSENSOR3)
- Traceable calibration sensor (CC-I1PRO2)