MultiSync MD322C8 Widescreen LCD Monitor

The 32” NEC MultiSync MD322C8, a mid-brightness medical-grade widescreen review display, is designed for the demanding needs of healthcare professionals in medical imaging and PACS. This 8-megapixel model offers factory DICOM calibration, excellent uniformity, DisplayPort and HDMI connectivity with OPS expansion slot for optional 3G/SD/HD-SDI inputs and high-performance technologies such as automatic luminance control, 2- and 4-way Picture-by-Picture mode for simultaneous input viewing.

Manufacturer Part Number
MD322C8
EAN/UPC
0805736054262,805736054262
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Viewable Image Size : 31.5"
ColorType : Color
MegaPixels : 8MP
Native Resolution : 3840 x 2160
Pixel Pitch : 0.18mm
Pixels Per Inch : 140@ native resolution
Brightness (typical)  : 180 cd/m2 calibrated / 350 cd/m2 max
Contrast Ratio (typical) : 1000:1
Viewing Angle : 176° Vert., 176° Hor. (88U/88D/88L/88R) @ CR>10
Response Time : 10ms
Lookup Table : 14-bit (3D)
Displayable Colors : 1.07 billion colors out of 4.3 trillion or 1024 shades of gray out of 4096 (10-bit DisplayPort input); 16.7 million colors out of 1.05 billion color palette or 256 shades of gray out of 4096 (DVI-D input)

Synchronization Range

Horizontal (Analog/Digital) : 31.5-133.2 and 236.7 kHz (Digital only)
Vertical  : 24 - 87 Hz, 120 some modes

Connectivity

Input/Output Terminals
Digital : DisplayPort, DisplayPort OPS, 2x HDMI, 2x HDMI / 2x DVI-D Dual Link, USB 3.0 hub (2 up/ 3 down) with DisplaySync Pro

Power Consumption (typical)

On : 95W
Power Savings Mode : 4.6W

Physical Specifications

Dimensions (WxHxD)
Net (with stand) : 29.3 x 18.4 x 11.9 in. / 745 x 469 x 302 mm
Net (without stand) : 29.3 x 17.4 x 3.9 in. / 744.8 x 440.8 x 100.0 mm

Weight

Net Weight (with stand) : 45.2 lbs. / 20.5 kg
Net Weight (without stand) : 31.3 lbs. / 14.2 kg

VESA Hole Configuration Specifications 

100 x 100mm, 200 x 100mm

Environmental Conditions

Operating Temperature : 41-95°F / 5-35°C
Operating Humidity : 30-80%
Operating Altitude : 16,404 ft. / 5000m
Storage Temperature : 14-140°F / -10-60°C
Storage Humidity : 10-85%
Storage Altitude : 40,000 ft. / 12,192m

Safety Standards

C-UL EN 60601-1
US Mercury RegulationsEPEATSB50 (California)WEEERoHSPC RecycleCCCCEL Grade 2AAPM-TG18DIN V 6868-57FDA 501(k) pending

Limited Warranty (parts & labor, including backlight)

5 years, including Advanced Overnight Exchange; Backlight replacement limited to 44,000 hours of usage at 400 cd/m2 or less at t

Additional Features

  • DICOM GSDF calibrated
  • Digital Uniformity Correction
  • GammaComp MD QA software
  • Digital CableComp
  • Pivot
  • Tilt
  • Swivel
  • Rotate
  • Height-adjustable stand:
Ships With
  • Power cable
  • Mini DisplayPort to DisplayPort cable
  • DisplayPort cable
  • USB 3.0 A to B cable
  • Mounting Screws:
Accessories
  • NNVidia Quadro 2000D dual DVI PCIe video card (MDN-Q2000D)
  • AMD V5800 dual DVI PCIe video card (MDA-V5800D)
  • Matrox Xenia Pro triple-head video card (MDM-XENPRO)
  • NVidia Quadro K2000 2GB PCIe video card (MDN-K2000), NVidia Quadro K2200 4GB PCIe video card MDN-K2200
  • AMD W5000 2GB PCIe video card (MDA-W5000), AMD W5000 Quad DisplayPort 4GB PCIe video card (MDA-W5100), AMD W4100 Quad mini DisplayPort 2GB PCIe video card (MDA-W4100)
  • Color calibration sensor (MDSVSENSOR2)
  • Standalone calibration sensor (MDSVSENSOR3)
  • Traceable calibration sensor (CC-I1PRO2):