MX723 DLP Projector

Projection Perfect for Every Occasion

The BenQ MX723 is just the projector you need to perfect your presentation in all settings. Featuring XGA resolution with 3700 ANSI lumens and 13000:1 high contrast ratio, the MX723 also offers multi display for ultra-smooth connection to keep your presentation lookin' great!

Manufacturer Part Number
MX723
EAN/UPC
0840046030971,840046030971
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Projection System: DLP
Native Resolution: XGA (1024 x 768)
Brightness* (ANSI Lumens): 3700 AL
Contrast Ratio: 13000:1
Display Color: 1.07 Billion Colors
Lens: F=2.5~3.12, f=16~25.46mm
Aspect Ratio: Native 4:3 (5 aspect ratio selectable)
Throw Ratio: 1.4~2.3 (Wide 60"±3% @ 1.7m)
Image Size (Diagonal): 60"~300"
Zoom Ratio: 1.6:1
Lamp Type: 260W
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 2000/3500/5000/NA/NA hours
Keystone Adjustment: 2D, Horizontal +/- 30 degrees, Vertical +/- 30 degrees
Projection Offset: 130%±5%
Resolution Support: VGA(640 x 480) to WUXGA(1920 x 1200)*RB-Reduced blanking
Horizontal Frequency: 15~102KHz
Vertical Scan Rate: 23~120Hz

Interface

Computer in (D-sub 15pin) x 2(Share with component)
Monitor out (D-sub 15pin) x 1
Composite Video in (RCA) x 1
S-Video in (Mini DIN 4pin) x 1
HDMI x1
Audio in (RCA) x 1
Audio in (Mini Jack) x 1
Audio out (Mini Jack) x 1
Speaker 10W x 1
Microphone (Mini Jack) x 1
USB (Type mini B) x1 (Download & page/down)
USB (Type A) x1 (Charger)
LAN (RJ45) x 1
RS232 (DB-9pin) x 1
IR Receiver x1

Dimensions (W x H x D mm): 327.3 x 136.7 x 232.8 mm
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
Audible Noise (Normal/Economic Mode): 35/33 dBA (Normal/Economic mode)
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: Dynamic/Presentation/sRGB/Cinema/User 1/User 2

Accessories (Standard)

Lens Cover
RemoteLens Cover
Remote Control w/ Battery 
Power Cord (by region)
User Manual CD
Quick Start Guide
Warranty Card (by region)
VGA(D-sub 15pin) Cable
Carry bag


Accessories (Optional)

Spare Lamp Kit
Ceilling Mount
3D Glasses


Power Supply: AC100 to 240 V, 50 to 60 Hz
Power Consumption: 310W (Normal), 270W(Eco), network standby<6.0W, Standby<0.5W
Power Management Function: Automatically into standby mode less than 200 sec., Automatically into networked standby mode less than 183 sec.
Weight: 2.6kg (5.73lbs)