MW727 DLP Projector

Projection Perfect for Every Occasion

The BenQ MW727 is just what you need to perfect your presentation in all settings. Boasting 4200 ANSI lumens and 11000:1 high contrast ratio, this WXGA projector also offers vertical and horizontal 2D keystone correction for diverse display options to keep your presentations lookin’ great!

Manufacturer Part Number
MW727
EAN/UPC
0840046030902,840046030902,4544438054472
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Projection System: DLP
Native Resolution: WXGA (1280x800)
Brightness* (ANSI Lumens): 4200 ANSI Lumen
Contrast Ratio: 11000:1
Display Color: 1.07 Billion Colors
Lens: F=2.59~2.91, f=16.87~21.87mm
Aspect Ratio: Native 16:10 (5 aspect ratio selectable)
Throw Ratio: 1.2-1.57(77"±3%@2m)
Image Size (Diagonal): 50" ~ 300"
Zoom Ratio: 1.3x
Lamp Type: 280W
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 3000/4000/6000/NA/NA hours
Keystone Adjustment: 2D, Vertical & Horizontal ± 30 degrees
Projection Offset: Vertical: 123% ±5%
Resolution Support: VGA(640 x 480) to WUXGA_RB(1920 x 1200)*RB = Reduced blanking
Horizontal Frequency: 15K-102KHz
Vertical Scan Rate: 23-120Hz

Interface

Computer in (D-sub 15pin) x 2
HDMI x2 (HDMI with MHL2.0 x1, HDMI x 1)
MHL x 1(HDMI with MHL2.0)
Monitor out x 1
Composite Video in (RCA) x 1
S-Video in x 1
Audio in (Mini Jack) x 1
Audio in (L/R) x1
Audio out (Mini Jack) x 1
Microphone in(Mini jack) x 1
Speaker 10W x 1
LAN(RJ-45) x 1 (LAN Control & LAN display)
USB (Type A) x 1
USB (Type Mini B) x 1
DC 12V Trigger (3.5mm Jack) x 1
RS232 (DB-9pin) x 1
IR Receiver x2 (Front+Rear)

Dimensions (W x H x D mm): 314.2x116x216.3mm (include feet), 314.2x102x216.3mm (exclude)
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM

3D Support and Compatibility

Frame Sequential: Up to 60Hz 720p 
Frame Packing: Up to 24 Hz 1080p
Side by Side: Up to 24Hz 1080p
Top Bottom: Up to 60Hz 1080p


Audible Noise (Normal/Economic Mode): 37/34 dBA (Normal/Economic mode)
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: Dynamic / Presentation / sRGB / Cinema / (3D) / User 1 / User 2

Accessories (Standard)

Carry bag
Power Cord (by region)
Remote Control w Battery
VGA cable
User Manual CD
QSG
Lens Cover
Warranty Card (by region)


Accessories (Optional)

Spare Lamp Kit
Ceiling mount kit
Carry bag
3D Glasses


Power Supply: AC100 to 240V, 3.9A, 50 to 60 Hz
Power Consumption: Normal 370W, Eco 310W, Network standby <6W, Standby <0.5W
Power Management Function: Automatic power off after 20 minutes without a display source.
Weight: 7.28 lbs (3.3 Kg)