The Planar® PXL2780MW is a beautiful, bright, 27" IPS LED LCD monitor with Quad HD resolution (2560 x 1440 WQHD). With 77% more resolution than a Full HD monitor, it provides ample room for multi-tasking.
Note:
Product Name PXL2780MW:
Planar Part Number 997-7912-00:
Viewable Size 27" diagonal (23.49" x 13.21"):
Aspect Ratio 16:9:
Contrast Ratio (typ) 1000:1:
Viewing Angle (typ) 178° Horizontal and Vertical:
Response Time (typ) 6.5 ms (GTG):
Brightness (Typical) 420 cd/m²:
Display Type IPS LCD Active Matrix Flat Panel Display (TFT):
Display Resolution 2560 x 1440 WQHD:
Tilt Range -5° to +20°:
Palette 16.7 million colors (true 8 bit):
Pixel Pitch 0.2331:
Refresh Rate 49 to 76 Hz (60 Hz recommended):
Dimensions (W x H x D) 25.4" x 17.8" x 9.4":
Dimensions without Stand 25.4" x 15.6" x 2.6":
Panel Depth 2.6":
Display Weight 18 lbs, 17 lbs (without stand):
Shipping weight 22.4 lbs:
Video Inputs Analog, DVI-Dual Link, HDMI, DisplayPort:
Audio Output Integrated 2W/channel stereo speakers, headphone jack:
Connections DVI 24-pin, DisplayPort 20-pin, HDMI 19-pin, VGA 15-pin, 3.5 mm audio in,
3.5mm headphone out
Compatibility FOR PC: VGA Support up to 2048 x 1152, HDMI Support up to 1920 x 1080,DVID/
DP support up to 2560 x 1440 (non-interlaced); FOR MAC: VGA Support up to
2048 x 1152, HDMI Support up to 1920 x 1080, DVI-D/ DP Support up to 2560 x
1440
(Note: For Mac® OSX 10.8.3, DVI-D only supports up to 1920 x 1080)
Power Supply Internal
Power Consumption (max) 75W (<0.5W standby)
Power Requirements AC 100/240 VAC
VESA Compatible/Location Built-in 100 mm VESA, back
Product Approvals UL/c-UL, FCC-Class B, CE, RoHS
Service and Support 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement
(US only)
Options / Features IPS panel, Wide color consistent viewing angle, Discreet branding, Multilanguage
display, On screen display (OSD), Kensington® Security Slot
In the Box PXL2780MW 27" LED LCD Monitor, Power Cord, DVI-Dual Link Cable,
DisplayPort Cable, audio cable, User’s Guide