PXL2471MW 24" LCD Monitor

The Planar® PXL2471MW 24" LED LCD monitor is Planar's most comprehensive product in our desktop line up. Not only is it energy-efficient and green for the environment, it features full connectivity including VGA, HDMI, DisplayPort, an ergonomically designed, height-adjustable stand, and speakers.

Manufacturer Part Number
997-7848-00
EAN/UPC
0810689002215,810689002215
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name : PXL2471MW
Planar Part Number : 997-7848-00
Viewable Size : 23.6" diagonal (20.52" horizontal x 11.54" vertical)
Aspect Ratio : 16:9
Contrast Ratio (typ) : 1000:1
Viewing Angle (typ) : 178° Horizontal and 178° Vertical (Specified at CR>10:1)
Response Time (typ) : 5 ms (GTG)
Brightness (Typical) : 250 cd/m²
Display Type : Edge-Lit LED LCD
Display Resolution : Full HD 1080p, 1920 x 1080
Tilt Range : -5° to +15°
Palette : 16.7 million colors
Pixel Pitch : 0.2715 mm
Refresh Rate:55~76 Hz (60 Hz recommended)
Dimensions (W x H x D)
22.1" x 15.2" X 8.4"
Dimensions without Stand :22.1" x 13.1" x 2.1"
Panel Depth:2.1"
Display Weight : 12.6 lbs (8.2 lbs without base and stand)
Shipping weight : 15.5 lbs
Video Inputs : HDMI, DisplayPort, VGA
Audio Output : 1w x 2
External Connections : HDMI 19-pin, DisplayPort 20-pin, VGA 15-pin, 3.5 mm audio in, 3.5mm
headphone out
Compatibility :PC and Mac® (adapter may be required for Mac)
Power Supply : Internal
Power Consumption : (max) 32 Watt typical (0.5 Watt standby)
Power Requirements : AC 100/240 VAC
VESA Compatible/Location : Built-in 100mm VESA, monitor back
Product Approvals : FCC-B, CE, UL/cUL, RoHS
Service and Support : 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement
(US only)
Options / Features : Wide color consistent viewing angle, Uniform bezel, Discreet branding, Glossy
finish, height adjustment: 4.3" (110cmm), Swivel range 90° (45° left, 45° right),
pivot 90°, anti-glare coating, multi-language display, on screen display (OSD),
Kensington® Security Slot
In the Box : PXL2471MW 23.6" LED LCD Monitor, Power cord, VGA cable, DP cable, audio
cable, and User's guide